EN
  • EN
  • DE

ATF1508AS

Part No ATF1508AS
Manufacturer Atmel
Catalog END - OF - LIFE
Description High Performance E2 PLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1149161-ATF1508AS
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATF1508AS CAD Model

Description

The ATF1508AS is a high-performance, low-power Complex Programmable Logic Device (CPLD) from Atmel. It features a flexible architecture, allowing designers to implement a wide range of digital logic functions. It is, however, listed as END-OF-LIFE, which may limit availability and support.

Applications

  • Glue Logic: Interconnecting various components in a digital system.
  • Address Decoding: Implementing address decoding logic for memory and peripherals.
  • State Machines: Implementing complex control logic.
  • Peripheral Control: Controlling various peripherals, such as displays and communication interfaces.
  • Data Acquisition Systems: Implementing data acquisition logic.

Features

  • High Performance: Provides fast propagation delays and high clock frequencies.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Flexible Architecture: Allows for the implementation of a wide range of digital logic functions.
  • In-System Programmability (ISP): Enables easy programming and debugging.
  • JEDEC File Compatibility: Supports standard JEDEC programming files.
  • Input/Output Pins: Offers a large number of programmable I/O pins.
  • Global Clock Input: Provides a global clock signal for synchronous operation.

Benefits

  • Flexibility: Allows designers to implement custom logic functions.
  • High Performance: Enables the implementation of high-speed digital systems.
  • Low Power Consumption: Extends battery life in portable devices.
  • Easy to Use: The ISP feature simplifies programming and debugging.
  • Cost-Effective: Provides a cost-effective solution for implementing digital logic functions.

Additional Details

The ATF1508AS's propagation delays can be less than 10 ns, and the clock frequency can exceed 100 MHz, depending on the specific configuration and operating conditions. The supply voltage is typically 5V or 3.3V. The package type is often a PLCC (Plastic Leaded Chip Carrier) or TQFP (Thin Quad Flat Pack). Further details, including specific timing characteristics, power consumption, and pinout details, can be found in the device's datasheet. Due to its END-OF-LIFE status, newer CPLDs from Microchip or other manufacturers are recommended.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6762 $61.3524
4+ $25.1702 $100.6808
7+ $24.3836 $170.6852
9+ $23.5971 $212.3739
11+ $22.8105 $250.9155
15+ $20.4508 $306.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,110 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess