EN
  • EN
  • DE

AT93C46Y6-10YH

Part No AT93C46Y6-10YH
Manufacturer Atmel
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case MSOP8
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 751941-AT93C46Y6-10YH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT93C46Y6-10YH CAD Model

Description

The AT93C46Y6-10YH is a 1K-bit Microwire Serial EEPROM from Atmel, offering a compact and reliable non-volatile memory solution. Organized as 64 words of 16 bits each, this device utilizes a simple Microwire serial interface for easy communication with microcontrollers and other host devices.

Applications:

  • Consumer Electronics: Storage of configuration data, user preferences, and calibration settings in various consumer devices.
  • Automotive: Storage of identification information, system parameters, and configuration settings in automotive electronic systems.
  • Industrial Control: Parameter storage in programmable logic controllers (PLCs), sensors, and other industrial equipment.
  • Medical Devices: Storage of calibration data and device settings in medical instruments.
  • Security Systems: Storage of security codes and access control information in security systems.

Features:

  • Microwire Interface: Employs a simple 3-wire Microwire serial interface for easy communication.
  • Low Voltage Operation: Operates from a single 2.5V to 5.5V power supply.
  • Self-Timed Write Cycle: Includes a self-timed write cycle, simplifying the write process.
  • Write Protect Feature: Offers a write protect feature to prevent accidental data corruption.
  • High Reliability: Provides high endurance and data retention for reliable data storage.

Benefits:

  • Easy Implementation: The Microwire interface simplifies integration into a wide range of systems.
  • Wide Operating Voltage: Allows for flexible operation in various power environments.
  • Reduced External Components: The self-timed write cycle reduces the need for external timing circuits.
  • Data Security: The write protect feature prevents accidental data modification.
  • Long-Term Data Storage: The high endurance and data retention ensure reliable data storage over time.

Additional Details:

The AT93C46Y6-10YH is available in an 8-lead SOIC package. It features a typical write cycle time of 5 ms. The operating temperature range is -40°C to +85°C. This device is lead-free and RoHS compliant.

You May Also Be Interested in

Microchip Technology
Lowest to $5.8209
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Maxim Integrated
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,452 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess