EN
  • EN
  • DE

AT93C46AN-10SU-2.7

Part No AT93C46AN-10SU-2.7
Manufacturer Atmel
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2006+
Reference case SOP8
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 709532-AT93C46AN-10SU-2.7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT93C46AN-10SU-2.7 CAD Model

Description

The AT93C46AN-10SU-2.7 is a 1K (128 x 8 or 64 x 16) Serial EEPROM from Microchip (formerly Atmel). It's a low-voltage, low-power memory chip commonly used for storing small amounts of data in various electronic devices. The '10SU' indicates the package type, which is typically an 8-lead SOIC (Small Outline Integrated Circuit), and '2.7' signifies that it operates at a voltage as low as 2.7V.

Applications:

  • Storing configuration data in electronic devices
  • Storing serial numbers or identification codes
  • Storing calibration data for sensors
  • Storing user preferences in consumer electronics
  • Storing security codes or passwords
  • Storing system parameters in embedded systems
  • Remote Controls
  • Instrumentation devices

Features:

  • 1K (128 x 8 or 64 x 16) memory organization: Provides a small amount of non-volatile storage.
  • Low voltage operation (2.7V): Suitable for battery-powered applications.
  • Serial interface: Uses a simple serial interface (typically Microwire) for communication.
  • Self-timed write cycle: Simplifies write operations and reduces the need for external timing circuitry.
  • High reliability: Offers excellent data retention and endurance.
  • 8-lead SOIC package: Compact package for easy integration into circuit boards.
  • Write protect feature: Prevents accidental overwriting of data.
  • Low power consumption: Minimizes energy consumption in low-power applications.

Benefits:

  • Non-volatile storage: Data is retained even when power is removed.
  • Small size and low cost: Ideal for applications where space and cost are critical.
  • Easy to use: The serial interface simplifies integration into microcontrollers and other systems.
  • High reliability: Ensures data integrity and long-term storage.
  • Low power consumption: Extends battery life in portable devices.

Additional Details:

The AT93C46AN-10SU-2.7 uses a Microwire serial interface for communication, which typically involves three wires: clock, data input, and data output. The device supports both byte and page write operations. The write protect feature can be enabled or disabled to prevent accidental data corruption. The EEPROM has a typical endurance of 1 million write cycles per memory location and a data retention of 100 years. The operating temperature range is typically -40°C to +85°C. This EEPROM part is particularly useful when paired with microcontrollers in cost-sensitive applications where configuration data needs to be persistently stored. It is also often employed when in-system programming is needed, as it is easily reprogrammed through the serial interface.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess