EN
  • EN
  • DE

H5TC4G63CFR-N0C

Part No H5TC4G63CFR-N0C
Manufacturer Hynix Semiconductor
Catalog DDR
Description GDDR3 1GHz 256Mx16 (4Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943886-H5TC4G63CFR-N0C
Series *
Ultra Librarian 3D Model Ultra Librarian H5TC4G63CFR-N0C CAD Model

Description

The Hynix H5TC4G63CFR-N0C is a 4Gb DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component designed for high-performance memory applications. It operates at high speeds and consumes relatively low power, making it suitable for a variety of devices including desktop computers, laptops, and embedded systems. This DDR3 chip is a crucial element in providing the necessary bandwidth and capacity for demanding tasks.

Applications

  • Desktop and Laptop Computers: Used as the main system memory to provide fast access to frequently used data and applications.
  • Servers: Deployed in server environments to handle large workloads and ensure smooth multitasking.
  • Gaming Consoles: Provides the necessary memory bandwidth for rendering complex graphics and running demanding game titles.
  • Embedded Systems: Integrated into embedded systems requiring high-speed memory for data processing and storage.
  • Networking Devices: Utilized in routers, switches, and other networking equipment to handle data buffering and routing tasks.

Features

  • Capacity: 4Gb (Gigabits) of memory storage.
  • DDR3 Technology: Utilizes DDR3 (Double Data Rate 3) technology for high-speed data transfer.
  • Operating Speed: Typically operates at speeds up to 1600 MHz, depending on the system configuration.
  • Low Power Consumption: Designed for efficient power usage, reducing heat generation and extending battery life in portable devices.
  • FBGA Package: Available in a fine-pitch ball grid array (FBGA) package for improved thermal performance and space efficiency.
  • Lead-Free: Compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring environmental friendliness.

Benefits

  • Improved System Performance: Enhances the overall performance of computing devices by providing fast and efficient memory access.
  • Increased Multitasking Capabilities: Allows users to run multiple applications simultaneously without experiencing significant performance degradation.
  • Enhanced Gaming Experience: Enables smoother gameplay and faster loading times in gaming applications.
  • Reduced Power Consumption: Contributes to lower energy consumption and extended battery life in portable devices.
  • Reliable Operation: Ensures stable and reliable operation under various operating conditions.

Additional Details

The Hynix H5TC4G63CFR-N0C is manufactured using advanced semiconductor technology to achieve high performance and reliability. It supports various memory timings and configurations, allowing system designers to optimize memory performance according to their specific requirements. The component is rigorously tested to ensure compliance with industry standards and specifications. It is often used in conjunction with other memory modules to increase total system memory capacity. The specific voltage requirements and operating temperature ranges should be verified with the official datasheet from Hynix Semiconductor to ensure proper and safe operation.

You May Also Be Interested in

ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9730 $64.8650
10+ $12.1367 $121.3670
15+ $11.7175 $175.7625
22+ $10.8813 $239.3886
28+ $10.4620 $292.9360
35+ $10.0439 $351.5365
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,744 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess