The Atmel AT91SAM7X256 is a 32-bit microcontroller based on the ARM7TDMI core, featuring 256KB of Flash memory and 64KB of SRAM. This microcontroller is designed for applications requiring Ethernet connectivity and data processing, making it suitable for industrial control, networking, and communication devices. The integrated Ethernet MAC and PHY simplify network integration. Being END-OF-LIFE, it's mostly found in legacy systems.
Applications:
- Industrial Ethernet Devices: Used in industrial control systems requiring Ethernet connectivity.
- Networked Sensors: Employed in sensor networks transmitting data over Ethernet.
- Communication Gateways: Utilized in devices that bridge different communication protocols over Ethernet.
- Embedded Web Servers: Implemented in devices that host web pages for remote monitoring and control.
Features:
- ARM7TDMI Core: High-performance 32-bit ARM processor core.
- 256 KB Flash Memory: Large on-chip Flash memory for program storage.
- 64 KB SRAM: Large on-chip SRAM for data storage and manipulation.
- 10/100 Mbps Ethernet MAC and PHY: Integrated Ethernet interface for network connectivity.
- USB 2.0 Full Speed: Integrated USB interface for high-speed communication.
- USARTs: Multiple Universal Synchronous/Asynchronous Receiver/Transmitters for serial communication.
- SPI: Serial Peripheral Interface for communication with peripheral devices.
- ADC and DAC: Analog-to-Digital and Digital-to-Analog Converters for analog signal processing.
- Timers/Counters: Versatile timers and counters for timing and counting applications.
Benefits:
- Ethernet Connectivity: Integrated Ethernet MAC and PHY simplify network integration.
- High Performance: 32-bit ARM core delivers substantial processing power.
- Large Memory: Ample Flash and SRAM for complex applications.
- Versatile Peripherals: Wide range of integrated peripherals simplifies system design.
Additional Details:
The AT91SAM7X256 typically operates at a clock frequency optimized for its intended applications. Its integrated Ethernet interface allows for seamless communication over Ethernet networks. The USB interface enables high-speed communication with computers and other devices. The USARTs and SPI interfaces facilitate communication with peripheral devices and other microcontrollers. The ADC and DAC enable analog signal processing. Given its end-of-life status, newer ARM Cortex-M based microcontrollers with integrated Ethernet are recommended for new projects.