EN
  • EN
  • DE

AT88SC118-SH-GN-T

Part No AT88SC118-SH-GN-T
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817981-AT88SC118-SH-GN-T
Ultra Librarian 3D Model Ultra Librarian AT88SC118-SH-GN-T CAD Model

Description

The AT88SC118-SH-GN-T is a secure memory IC from Atmel (now Microchip Technology), designed for applications requiring high levels of data protection and security. It is an 18Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) with advanced security features, making it suitable for secure storage, authentication, and access control applications.

Applications

  • Secure Storage: Used for securely storing sensitive data, such as cryptographic keys, personal identification numbers (PINs), and authentication credentials.
  • Access Control: Implemented in access control systems to securely store user credentials and manage access permissions.
  • Authentication: Employed in authentication devices and systems to verify the identity of users or devices.
  • Secure Identification: Integrated into secure identification cards, tokens, and tags for secure identification and tracking.
  • Anti-Counterfeiting: Utilized in anti-counterfeiting applications to protect products from unauthorized duplication.

Features

  • 18 Kbits of EEPROM: Provides 18 Kbits (2304 bytes) of non-volatile memory for secure data storage.
  • High Security: Incorporates advanced security features, including hardware encryption, mutual authentication, and tamper detection.
  • Mutual Authentication: Supports mutual authentication protocols to ensure secure communication between the device and a host system.
  • Write Protection: Offers write protection features to prevent accidental or unauthorized modification of stored data.
  • Anti-Tearing: Prevents data corruption in case of power loss during write operations.
  • SPI Interface: Communicates with a host system via a standard Serial Peripheral Interface (SPI).
  • Tamper Detection: Detects and responds to physical tampering attempts.
  • High Endurance: Designed for high endurance, supporting a large number of write/erase cycles.

Benefits

  • Enhanced Security: Provides a high level of security for sensitive data and applications.
  • Data Integrity: Ensures the integrity and reliability of stored data.
  • Protection Against Tampering: Protects against physical tampering and unauthorized access.
  • Easy Integration: Easily integrates into existing systems with minimal design effort.
  • Long-Term Reliability: Offers long-term reliability and durability, ensuring the security of data over time.

Additional Details

The AT88SC118-SH-GN-T operates within a specified voltage range and temperature range. It is available in various package options, including SOIC and TSSOP. The 'SH' in the part number likely indicates a specific security hardware configuration, while 'GN' may denote the packaging or manufacturing process. The 'T' usually designates tape and reel packaging for automated assembly.

For detailed technical specifications, including voltage requirements, temperature ratings, and write/erase endurance, refer to the official Atmel (Microchip Technology) datasheet for this specific part number.

You May Also Be Interested in

Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess