EN
  • EN
  • DE

AT49LV001N-70JC

Part No AT49LV001N-70JC
Manufacturer Atmel
Catalog END - OF - LIFE
Description 1-Megabit 128K x 8 Single 2.7-Volt Battery-Voltage Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1148657-AT49LV001N-70JC
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT49LV001N-70JC CAD Model

Description

The AT49LV001N-70JC is a 1-megabit (128K x 8) CMOS single power supply Flash memory device manufactured by Atmel. This memory device is designed for systems requiring high density, low power, and fast access times. It's organized as 131,072 bytes of 8 bits each and operates from a single 3.0V or 3.3V power supply, making it suitable for battery-powered and low-voltage applications.

Applications

  • Embedded systems
  • Portable devices
  • Handheld computers
  • Wireless communication devices
  • Data storage

Features

  • Fast access time: 70 ns
  • Single 3.0V or 3.3V power supply operation
  • Sector erase architecture
  • Automatic write timing
  • Low power consumption
  • CMOS process
  • JEDEC standard pinout

Benefits

  • High-speed operation: Fast access time allows for quick data retrieval and execution of code.
  • Low-voltage operation: Extends battery life in portable applications.
  • Flexible erase options: Sector erase capability enables selective memory updates.
  • Simplified system design: Automatic write timing reduces complexity and development time.
  • Reliable data storage: Non-volatile memory retains data even when power is removed.

Additional Details

The AT49LV001N-70JC utilizes a sector erase architecture, which enables the device to erase memory in blocks, allowing for efficient memory management. The device features automatic write timing, simplifying the write process and reducing the need for external control signals. It operates across a wide temperature range, typically from -40°C to +85°C. Due to being an end-of-life product, consider replacement with newer flash memory solutions.

You May Also Be Interested in

Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess