The AT49F002NT is a 2-megabit Flash memory organized as 256K x 8. It is a high-speed, low-power device fabricated with Atmel's advanced nonvolatile CMOS technology. It features fast access times, low power consumption, and in-system programmability, making it ideal for a wide range of applications.
Applications:
- Embedded Systems
- Microcontroller Program Storage
- Firmware Storage
- Boot Code Storage
- Industrial Control Systems
Features:
- Fast Access Time: Ensures quick data retrieval for high-performance applications.
- Low Power Consumption: Extends battery life in portable applications.
- In-System Programmability: Allows for easy updates and modifications without removing the device.
- Single 5V Power Supply: Simplifies system design.
- Sector Erase Capability: Enables selective erasure of memory sections.
- JEDEC Standard Pinout: Facilitates easy integration into existing designs.
Benefits:
- Improved system performance due to fast access times.
- Extended battery life in portable applications.
- Simplified updates and modifications with in-system programmability.
- Reduced system cost with a single 5V power supply.
- Efficient memory management with sector erase capability.
- Easy integration into existing designs.
Additional Details:
The AT49F002NT operates from a single 5V power supply and is available in JEDEC-standard 32-lead PDIP, PLCC, and TSOP packages. It supports sector erasure, allowing users to erase specific sections of memory without affecting other data. It also includes a protection mechanism to prevent accidental programming or erasure. It is suitable for operating temperatures ranging from -40°C to +85°C.