AT49BV001ANT-55JI - Flash Memory with Enhanced Performance
The AT49BV001ANT-55JI is designed for applications requiring high-speed data access and reliable memory retention. It is a 1 Megabit (128K x 8) Flash memory IC, perfect for demanding environments.
Features and Benefits:
- Rapid Read Access: This IC features a high-speed read access time of 55 nanoseconds, ensuring efficient data processing.
- Low Power Utilization: Supports low-voltage operation from 2.7V to 3.6V, conserving power in battery-operated devices.
- Durability: With more than 10,000 write/erase cycles, it guarantees sustained performance and longevity.
- Comprehensive Erasure Options: Provides both sector-based and full-chip erase capabilities.
- Compatibility: Engineered to fit easily into a variety of system designs.
Applications:
- Automotive Control Systems
- Wireless Communication Devices
- Portable Electronics
- Telemetry