EN
  • EN
  • DE

AT26DF081A

Part No AT26DF081A
Manufacturer Atmel
Catalog END - OF - LIFE
Description 8-megabit 2.7-volt Only Serial Firmware DataFlash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1147999-AT26DF081A
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT26DF081A CAD Model

Description

The AT26DF081A is an 8-megabit serial Flash memory device manufactured by Atmel. It features a small sector erase option, offering flexibility in memory management and code storage. This device is designed for applications requiring non-volatile storage, such as embedded systems, data logging, and firmware storage.

Applications

  • Embedded Systems: Used for storing program code and configuration data.
  • Data Logging: Employed for storing sensor data and event logs.
  • Firmware Storage: Used to store firmware updates and boot code.
  • Industrial Control Systems: Found in industrial equipment for storing control parameters.
  • Consumer Electronics: Used in devices like set-top boxes and digital cameras for storing data and code.

Features

  • 8-Megabit (1024K x 8) Serial Flash Memory: Provides ample storage capacity.
  • SPI Interface: Offers a simple and standardized communication interface.
  • Small Sector Erase (4KB): Enables flexible memory management and efficient data handling.
  • Page Program (256 Bytes): Allows for fast and efficient data programming.
  • Low Power Consumption: Minimizes energy usage in battery-powered applications.

Benefits

  • Flexible Memory Management: Small sector erase feature allows for efficient storage utilization.
  • Easy Integration: SPI interface simplifies connection to microcontrollers and other devices.
  • Fast Programming: Page program feature enables quick data updates.
  • Low Power Operation: Extends battery life in portable applications.
  • Reliable Data Storage: Provides non-volatile storage for critical data.

Additional Details

The AT26DF081A serial Flash memory device is a versatile solution for non-volatile storage needs. Its SPI interface makes it easy to connect to a wide range of microcontrollers and embedded systems. The small sector erase feature allows for efficient memory management, enabling partial data updates without erasing the entire memory block. The page program feature facilitates fast data programming, reducing programming time. Its low power consumption is ideal for battery-powered applications. The AT26DF081A is designed to provide reliable data storage for critical code and data in embedded systems.

Key Specifications:

  • Memory Size: 8 Megabits (1024K x 8)
  • Interface: SPI (Serial Peripheral Interface)
  • Operating Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Erase Size: 4KB Small Sector, Chip Erase
  • Package: SOIC, TSSOP

You May Also Be Interested in

Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess