EN
  • EN
  • DE

AT25DF641-MWH

Part No AT25DF641-MWH
Manufacturer Atmel
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1308+
Reference case DFN8
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 713543-AT25DF641-MWH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT25DF641-MWH CAD Model

Description

The AT25DF641-MWH is a 64-Megabit Serial Flash Memory device manufactured by Adesto Technologies (originally Atmel). It features a flexible architecture with sector and block erase capability, making it ideal for storing code, data, and voice in a variety of applications. It utilizes a Serial Peripheral Interface (SPI) for communication, offering a simple and cost-effective interface to microcontrollers and microprocessors.

Applications:

  • Embedded systems: Used for storing firmware and data in embedded systems such as industrial controllers, networking equipment, and consumer electronics.
  • Data logging: Employed in data loggers for storing sensor data and other information.
  • Audio storage: Used in audio players and recorders for storing audio files.
  • Networking equipment: Found in routers, switches, and other networking devices for storing configuration data and boot code.
  • Medical devices: Used in medical equipment for storing patient data and configuration settings.

Features:

  • 64-Megabit (8M x 8) memory: Provides a large storage capacity for code and data.
  • SPI interface: Supports standard SPI modes for easy communication with microcontrollers.
  • Single 2.7V to 3.6V power supply: Operates over a wide voltage range.
  • Low power consumption: Suitable for battery-powered applications.
  • Sector and block erase: Allows for flexible memory management.
  • Program/erase suspend and resume: Enables interrupt-driven programming and erasing.
  • Hardware write protection: Prevents accidental overwriting of data.
  • High reliability: Endurance of 100,000 program/erase cycles per sector and data retention of 20 years.
  • 8-pin SOIC package: Available in a small outline package for space-saving applications.

Benefits:

  • Large storage capacity: Provides ample storage for code, data, and multimedia content.
  • Easy to use: Simple SPI interface simplifies integration into various systems.
  • Low power consumption: Suitable for battery-powered and energy-efficient applications.
  • Flexible memory management: Sector and block erase capabilities allow for efficient memory utilization.
  • Reliable operation: High endurance and data retention ensure long-term data integrity.
  • Compact size: SOIC package allows for space-saving designs.
  • Write protection: Prevents accidental data loss.

Additional Details:

The AT25DF641-MWH uses the standard SPI protocol for communication. It supports various SPI modes, including Mode 0 and Mode 3. The device has a hardware write protection pin that can be used to prevent accidental overwriting of data. The sector and block erase commands allow for flexible memory management. The device is available in various temperature ranges, including industrial temperature ranges. This Serial Flash memory is a reliable and cost-effective solution for non-volatile data storage in a wide range of applications. The MWH indicates the package type, and other package options may also be available. Consult the datasheet for complete electrical characteristics, timing diagrams, and command sets.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $18.2138
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Texas Instruments
Need more? Email Us
Panasonic
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2727 $52.3632
38+ $2.6853 $102.0414
58+ $2.6014 $150.8812
80+ $2.5175 $201.4000
103+ $2.4336 $250.6608
138+ $2.1818 $301.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess