The AT24C512 is a 512-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) from Microchip Technology (formerly Atmel). It is organized as 65,536 words of 8 bits each. This device is designed for a wide range of applications requiring non-volatile storage.
Applications
- Data Logging: Used in data loggers to store sensor readings, event data, and other critical information.
- Consumer Electronics: Employed in consumer devices such as TVs, set-top boxes, and audio equipment to store user preferences and system settings.
- Industrial Automation: Utilized in industrial control systems for storing calibration data, configuration parameters, and operating logs.
- Medical Equipment: Integrated into medical devices to store patient data, device settings, and calibration information.
- Automotive Systems: Used in automotive applications for storing vehicle settings, diagnostic codes, and other important data.
Features
- Two-Wire Serial Interface: Uses the I2C serial communication protocol for easy communication with microcontrollers and other I2C-compatible devices.
- Low-Voltage Operation: Operates at a low voltage range (typically 1.7V to 5.5V), making it suitable for battery-powered and low-power applications.
- Write Protect Feature: Includes a hardware write protect pin to prevent accidental data corruption.
- Page Write Mode: Supports page write operations, allowing for faster data writing by writing multiple bytes in a single operation.
- Self-Timed Write Cycle: Features an internal self-timed write cycle, simplifying the write process and reducing the need for external timing components.
Benefits
- Non-Volatile Storage: Provides reliable non-volatile data storage, ensuring data retention even when power is removed.
- Easy Integration: Simplifies system design and reduces development time with its standard I2C interface and flexible operating voltage.
- Data Protection: Prevents accidental data loss or corruption with the hardware write protect feature.
- Fast Write Performance: Improves write speeds with the page write mode, enabling efficient data logging and storage.
- High Endurance: Designed for high endurance with a large number of write cycles, ensuring reliable operation over the product's lifespan.
Technical Specifications
The AT24C512 EEPROM has a typical standby current of less than 1 μA and a typical write cycle time of 5 ms. The operating temperature range is -40°C to +85°C. It is available in a variety of packages, including SOIC, TSSOP, and PDIP.