The AT24C256U2-10UI-2.7 is a 256 Kbit (32 KB) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Atmel. This device is serially accessed via the I2C bus and designed for low-voltage, low-power applications. It is commonly used for storing configuration data, user preferences, and other non-volatile information in a variety of electronic systems.
Applications:
- Consumer electronics
- Industrial controls
- Medical devices
- Automotive electronics
- Security systems
Features:
- 256 Kbit (32 KB) EEPROM
- I2C Serial Interface
- Low-voltage operation (2.7V)
- Write Protect Pin
- High reliability
- Low power consumption
- 8-byte Page Write Mode
Benefits:
- Non-volatile storage: Retains data even when power is removed.
- Easy to interface: I2C interface simplifies connection to microcontrollers.
- Low power consumption: Suitable for battery-powered devices.
- High endurance: Capable of withstanding a large number of write/erase cycles.
- Small footprint: Saves board space in compact designs.
Additional Details:
The AT24C256U2-10UI-2.7 operates from 2.7V and features a two-wire I2C serial interface, simplifying integration with microcontrollers. The device supports an 8-byte page write mode, which reduces the time required for writing larger blocks of data. A write protect pin is included, allowing the user to prevent accidental data overwrites. It typically features an endurance of 1 million write cycles and a data retention of 100 years, ensuring long-term reliability. The operating temperature range typically spans from -40°C to +85°C. The device complies with the JEDEC standard, making it suitable for a wide range of industrial and commercial applications that require reliable non-volatile memory.