EN
  • EN
  • DE

AT24C128SN2.7

Part No AT24C128SN2.7
Manufacturer Atmel
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0320
Reference case SOP
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
RoHS State Request Verification
Win Source Part Number 709510-AT24C128SN2.7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT24C128SN2.7 CAD Model

Description

The AT24C128SN2.7 is a 128-Kbit (16384 x 8) Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from Microchip Technology (formerly Atmel). This device features a 2-wire serial interface, compatible with the I2C protocol, and is designed for low-voltage operation, typically 2.7V. It provides non-volatile memory for storing configuration data, user settings, and other critical information that must be retained even when power is removed.

Applications

  • Consumer Electronics: Used in TVs, DVD players, and set-top boxes for storing user preferences and system settings.
  • Industrial Automation: Employed in programmable logic controllers (PLCs) and other industrial equipment for storing configuration parameters.
  • Medical Devices: Utilized in medical equipment for storing calibration data and patient information.
  • Security Systems: Used in alarm systems and access control systems for storing security codes and access logs.
  • Automotive Electronics: Integrated into automotive control units for storing vehicle settings and diagnostic information.

Features

  • 128-Kbit (16384 x 8) EEPROM: Provides 131,072 bits of non-volatile memory.
  • 2-Wire Serial Interface: Uses the I2C (Inter-Integrated Circuit) protocol for communication.
  • Low Voltage Operation (2.7V): Designed for operation at 2.7V, making it suitable for low-power applications.
  • Write Protection: Features a hardware write protect pin to prevent accidental data corruption.
  • High Endurance: Supports a high number of write cycles, typically 1 million cycles per byte.

Benefits

  • Non-Volatile Memory: Retains data even when power is removed, ensuring data integrity.
  • Easy Integration: The 2-wire serial interface simplifies the integration process into various systems.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered and low-power applications.
  • Data Protection: The write protect feature prevents accidental overwriting of critical data.
  • Long-Term Reliability: High endurance ensures reliable performance over the lifespan of the device.

Additional Details

The AT24C128SN2.7 is available in a SOIC (Small Outline Integrated Circuit) package, making it suitable for surface mount assembly. The I2C interface supports standard (100 kHz) and fast (400 kHz) modes, providing flexibility in communication speed. The device also features a page write mode, allowing for efficient writing of multiple bytes in a single operation. The AT24C128SN2.7 is designed for use in a wide range of operating temperatures, typically from -40°C to +85°C, making it suitable for use in harsh environments. Its low voltage operation and compact size make it an ideal choice for applications where power and space are limited. The 'SN' in the part number indicates a surface mount package.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess