EN
  • EN
  • DE

AT24C08AN

Part No AT24C08AN
Manufacturer Atmel
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SO-8
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
RoHS State Request Verification
Win Source Part Number 713537-AT24C08AN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT24C08AN CAD Model

Description

The AT24C08AN is an 8K (1024 x 8) Serial EEPROM utilizing a 2-wire serial interface. It's organized as 128 pages of 8 bytes each. This device is optimized for use in many industrial and commercial applications where non-volatile memory storage is required. It offers low power consumption and high reliability.

Applications:

  • Consumer Electronics: Set-top boxes, DVD players, TVs
  • Industrial Control Systems: Programmable Logic Controllers (PLCs), data loggers, motor control
  • Medical Devices: Patient monitoring systems, diagnostic equipment
  • Automotive: Car radios, engine control units (ECUs), immobilizers
  • Security Systems: Access control, alarm systems
  • Smart Cards: Memory cards for various applications

Features:

  • Low-voltage operation: 1.8V to 5.5V
  • Two-wire serial interface: I2C compatible
  • Write protect pin for hardware data protection
  • Self-timed write cycle
  • Page write mode allows up to 8 bytes to be written simultaneously
  • High reliability: 1 million erase/write cycles
  • Data retention: 100 years

Benefits:

  • Non-volatile memory storage: Retains data even when power is removed
  • Easy to interface: Simple two-wire I2C protocol simplifies integration with microcontrollers
  • Low power consumption: Ideal for battery-powered applications
  • Data protection: Write protect feature prevents accidental data corruption
  • High endurance: Withstands a large number of write cycles
  • Long data retention: Ensures data integrity for extended periods

Additional Details:

The AT24C08AN supports standard and fast I2C modes. The device is available in various packages, including PDIP, SOIC, and TSSOP. The operating temperature range is typically -40°C to +85°C. This EEPROM is used to store configuration parameters, user preferences, calibration data, and other critical information that needs to be retained when power is off.

You May Also Be Interested in

Genesys
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
STMicroelectronics
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Rohm Semiconductor
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Micron Technology Inc.
Lowest to $16.8087
Mini-Circuits
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess