EN
  • EN
  • DE

AT24C04C-SSHM

Part No AT24C04C-SSHM
Manufacturer Atmel
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 709509-AT24C04C-SSHM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT24C04C-SSHM CAD Model

Description

The AT24C04C-SSHM is a 4K-bit Electrically Erasable Programmable Read-Only Memory (EEPROM) from Microchip Technology (formerly Atmel). It is organized as 512 x 8 bits and operates with a 1.7V to 5.5V power supply. This EEPROM is commonly used for storing small amounts of configuration data, serial numbers, calibration information, and other non-volatile data in a wide range of electronic devices.

Applications:

  • Consumer electronics: Used for storing configuration settings in TVs, set-top boxes, and other appliances.
  • Industrial control: Employed in programmable logic controllers (PLCs) and other industrial equipment for storing calibration data and parameters.
  • Automotive electronics: Found in automotive control units for storing configuration data and diagnostic information.
  • Medical devices: Used in medical equipment for storing calibration data and patient information.
  • Security systems: Employed in alarm systems and access control systems for storing security codes and configuration settings.

Features:

  • 4K-bit EEPROM: Provides 4096 bits of non-volatile storage.
  • 512 x 8 organization: Organized as 512 bytes with 8 bits per byte.
  • I2C interface: Supports two-wire serial communication protocol.
  • Low voltage operation: Operates from 1.7V to 5.5V power supply.
  • Schmitt trigger, filtered inputs for noise suppression: Improves noise immunity for reliable operation in noisy environments.
  • Self-timed write cycle: Eliminates the need for external timing components.
  • Write protect pin: Hardware write protection for the entire memory array.
  • 8-byte page write mode: Allows for efficient writing of data blocks.
  • High reliability: Endurance of 1 million write cycles and data retention of 100 years.
  • SSOP package: Available in a small outline package for space-saving applications.

Benefits:

  • Non-volatile storage: Retains data even when power is removed.
  • Low power consumption: Suitable for battery-powered applications.
  • Easy to use: Simple I2C interface simplifies integration into various systems.
  • Reliable operation: High endurance and data retention ensure long-term data integrity.
  • Compact size: SSOP package allows for space-saving designs.
  • Write protection: Prevents accidental overwriting of data.

Additional Details:

The AT24C04C-SSHM uses the standard I2C protocol for communication. It has a device address that can be configured using address pins. The write cycle time is typically 5 ms. The device is available in various temperature ranges, including industrial temperature ranges. This EEPROM is a reliable and cost-effective solution for non-volatile data storage in a wide range of applications. It's often used as a low-cost storage solution, especially when only a few kilobytes of data storage is needed.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1415 $50.2325
755+ $0.1326 $100.1130
1,175+ $0.1281 $150.5175
1,680+ $0.1192 $200.2560
2,180+ $0.1147 $250.0460
2,725+ $0.1102 $300.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess