EN
  • EN
  • DE

AT17LV512

Part No AT17LV512
Manufacturer Atmel
Catalog END - OF - LIFE
Description FPGA Configuration E2PROM Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1147786-AT17LV512
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT17LV512 CAD Model

Description

The Atmel AT17LV512 is a Serial Configuration Memory (SCM) device designed for configuring Field Programmable Gate Arrays (FPGAs). It is a low-voltage device, indicated by the 'LV' in its name. As noted in the category, this part is designated as END-OF-LIFE, meaning it is no longer actively produced. It was commonly used with Atmel (now Microchip) FPGAs to store the configuration data necessary for the FPGA to operate.

Applications

  • FPGA Configuration: Primarily used to store the configuration data for FPGAs.
  • Programmable Logic Devices (PLDs): Can be used to store configuration data for other programmable logic devices.
  • Embedded Systems: May be used in embedded systems where non-volatile storage of configuration data is required.
  • Telecommunications Equipment: Used in telecommunications equipment for configuring programmable logic devices.
  • Industrial Control Systems: Employed in industrial control systems where reliable configuration memory is needed.

Features

  • Serial Interface: Uses a serial interface for communication with the FPGA.
  • Low Voltage Operation: Operates at low voltage, reducing power consumption.
  • Non-Volatile Memory: Retains data even when power is removed.
  • In-System Programmable: Can be programmed while installed in the system.
  • Compact Package: Available in a compact package for space-constrained applications.
  • High Reliability: Designed for high reliability and data retention.

Benefits

  • Easy FPGA Configuration: Simplifies the process of configuring FPGAs.
  • Low Power Consumption: Reduces power consumption in FPGA-based systems.
  • Reliable Data Storage: Provides reliable non-volatile storage for configuration data.
  • Flexible Programming: Can be programmed in-system, allowing for easy updates and modifications.
  • Space-Saving Design: The compact package saves valuable board space.

Additional Details

The AT17LV512 is an END-OF-LIFE product. This means that it is no longer recommended for new designs. If you are currently using this component, it is important to consider migrating to a newer, more readily available serial configuration memory device. Consult with FPGA vendors for recommended replacement devices. Due to its limited availability, the pricing of this component may be inflated. Ensure to check with multiple suppliers to find if there is stock for existing systems. When replacing this component, consider factors such as capacity, interface compatibility, and power requirements.

You May Also Be Interested in

NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Vishay
Silicon Z-Diodes
Lowest to $0.2181
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6163 $67.2326
5+ $27.5826 $137.9130
7+ $26.7209 $187.0463
9+ $25.8581 $232.7229
12+ $24.9965 $299.9580
16+ $22.4105 $358.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess