AT17LV002-10CU Microcontroller Description
The AT17LV002-10CU is a high-performance serial EEPROM designed for use in digital systems. With its 2M-bit capacity, it offers efficient storage solutions for various applications. This microcontroller provides seamless integration and reliable performance for your data management needs.
- Applications:
- Programmable Logic Devices
- Field Programmable Gate Arrays (FPGAs)
- System and Chip Configuration
- Data Logging Systems
- Features and Benefits:
- Low Voltage Operation: Operates efficiently at 3.3V
- High-Speed Performance: 10MHz clock frequency for fast data access
- Small Footprint: Compact package for space-constrained applications
- Reliable Data Retention: Ensures data integrity with non-volatile memory
Additional Details: Designed for programmers and developers working with programmable logic devices, the AT17LV002-10CU ensures easy and reliable storage solutions. Its high-speed performance and low power consumption make it an excellent choice for diverse digital applications.