The Atmel 89C51RC2-UM is a high-performance Flash version of the 80C51 8-bit microcontroller. It is a popular choice for embedded system development due to its low cost, ease of use, and wide range of features.
The 89C51RC2-UM features a 16K or 32K Byte Flash memory block for program and data, 256 Bytes of internal RAM, and a 9-source 4-level interrupt controller. It also has three timer/counters, a Programmable Counter Array (PCA), an XRAM of 1024 Bytes, a Hardware Watchdog Timer, a Keyboard Interface, an SPI Interface, and a versatile serial channel that facilitates multiprocessor communication (EUART).
The 89C51RC2-UM is available in a variety of package options, including PDIP40, VQFP44, and PLCC44. It operates at a supply voltage of 2.7V to 5.5V and can operate at frequencies of up to 60MHz.
Some of the key features of the 89C51RC2-UM include:
- High-performance Flash memory
- Low power consumption
- Wide range of peripherals
- Easy to use and program
- Compatible with the 80C51 family of microcontrollers
The 89C51RC2-UM is a versatile microcontroller that can be used in a wide range of applications, such as:
- Industrial control
- Consumer electronics
- Automotive systems
- Medical devices
- Communication systems
- Education and research
Here are some specific examples of projects that can be implemented using the 89C51RC2-UM:
- A simple digital clock
- A temperature controller
- A motor controller
- A serial data link
- A keyboard and display interface
- A music synthesizer
- A robot controller
The 89C51RC2-UM is a popular choice for embedded system development because it is easy to use and program, and it has a wide range of features that make it suitable for a variety of applications.
Here are some additional details about the 89C51RC2-UM's peripherals:
- Programmable Counter Array (PCA): The PCA is a flexible peripheral that can be used to implement a variety of functions, such as pulse width modulation (PWM), timer/counter, and waveform generation.
- XRAM: The XRAM is a 1024-Byte memory block that can be used for data storage or program execution. It is faster than the internal RAM, but it is also more expensive.
- Hardware Watchdog Timer: The watchdog timer is a safety feature that can be used to reset the microcontroller if it becomes unresponsive.
- Keyboard Interface: The keyboard interface allows the microcontroller to be interfaced with a keyboard.
- SPI Interface: The SPI interface allows the microcontroller to communicate with other devices that support the SPI protocol.
- EUART: The EUART is a versatile serial channel that can be used to implement a variety of communication protocols, such as UART, IrDA, and SPI.
The 89C51RC2-UM is a powerful and versatile microcontroller that can be used in a wide range of applications. It is a popular choice for embedded system development due to its low cost, ease of use, and wide range of features.