EN
  • EN
  • DE

89C51RC2-CM

Part No 89C51RC2-CM
Manufacturer Atmel
Catalog Hard To Find
Description Microcontroller with 16K/32K Bytes Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1134095-89C51RC2-CM
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 89C51RC2-CM CAD Model

Description

The Atmel 89C51RC2-CM is a high-performance 8-bit microcontroller based on the industry-standard 8051 architecture. This microcontroller is designed for a wide range of embedded applications, offering a robust feature set that includes a large on-chip Flash memory, versatile I/O capabilities, and multiple communication interfaces. Its architecture and features make it suitable for industrial control, consumer electronics, and automotive applications.

Applications:

  • Industrial Control Systems: Used in motor control, sensor monitoring, and process automation.
  • Consumer Electronics: Employed in remote controls, home appliances, and entertainment devices.
  • Automotive Applications: Found in dashboard controls, security systems, and engine management.
  • Embedded Systems: Integrated into various embedded systems for data acquisition and control.

Features:

  • 8051 Architecture: Based on the widely used 8051 instruction set.
  • 32KB Flash Memory: Provides ample space for program code and data storage.
  • 1280 Bytes of RAM: Allows for efficient data manipulation and storage during program execution.
  • 32 Programmable I/O Lines: Offers flexible connectivity to external devices and sensors.
  • UART, SPI, and I2C Interfaces: Enables serial communication with other devices and peripherals.
  • Timers/Counters: Provides versatile timing and counting capabilities for real-time applications.
  • Watchdog Timer: Enhances system reliability by detecting and recovering from software errors.

Benefits:

  • High Performance: Efficient 8051 core delivers robust processing capabilities.
  • Large Memory Capacity: Ample Flash and RAM resources support complex applications.
  • Flexible Connectivity: Versatile I/O and communication interfaces simplify system integration.
  • Enhanced Reliability: Watchdog timer and robust design ensure reliable operation.
  • Ease of Use: Well-documented architecture and development tools facilitate rapid development.

Additional Details:

The 89C51RC2-CM microcontroller operates at a specific clock frequency (typically up to 33 MHz), as detailed in the manufacturer's datasheet. It supports various power-saving modes to reduce energy consumption in battery-powered applications. The device is available in a variety of packages, including DIP, PLCC, and QFP. Key specifications include operating voltage, interrupt sources, and timing characteristics.

For detailed technical specifications, including pin configurations, electrical characteristics, and timing diagrams, refer to the official datasheet provided by Atmel. This microcontroller provides a powerful and flexible solution for a wide range of embedded applications.

You May Also Be Interested in

ON Semiconductor
Lowest to $7.9822
Texas Instruments
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Vishay
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
STMicroelectronics
Need more? Email Us
Mini-Circuits
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess