EN
  • EN
  • DE

AR9280-AL1E

Part No AR9280-AL1E
Manufacturer Atheros
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1155245-AR9280-AL1E
Categories Custom Parts
Manufacturer Atheros
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AR9280-AL1E CAD Model

Description

The AR9280-AL1E is a single-chip, dual-band (2.4 GHz and 5 GHz) 2x2 MIMO (Multiple-Input Multiple-Output) WLAN (Wireless Local Area Network) solution from Atheros. It supports IEEE 802.11a/b/g/n standards, providing high-speed wireless connectivity for various applications.

Applications:

  • Laptops and Notebooks
  • Desktop PCs
  • Wireless Routers
  • Access Points
  • Embedded Systems with Wireless Connectivity

Features:

  • Dual-Band Support (2.4 GHz and 5 GHz)
  • IEEE 802.11a/b/g/n Compliant
  • 2x2 MIMO Technology
  • Data Rates up to 300 Mbps
  • PCI Express Interface
  • Advanced Security Features (WPA, WPA2)
  • Low Power Consumption

Benefits:

  • High-Speed Wireless Connectivity: Supports data rates up to 300 Mbps for fast and reliable wireless performance.
  • Dual-Band Operation: Allows operation in both the 2.4 GHz and 5 GHz bands, reducing interference and improving network performance.
  • Improved Range and Coverage: MIMO technology enhances signal strength and extends wireless coverage.
  • Enhanced Security: Supports advanced security protocols (WPA, WPA2) to protect wireless networks.
  • Reduced Power Consumption: Designed for low power consumption, extending battery life in mobile devices.

Additional Details:

The AR9280-AL1E integrates a baseband processor, MAC (Media Access Controller), and radio transceivers into a single chip. It supports advanced features such as frame aggregation, block acknowledgement, and power management to optimize performance and efficiency. The device is compatible with various operating systems, including Windows, Linux, and macOS.

You May Also Be Interested in

Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
GE Critical Power
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Microchip Technology
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Matsuo
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.3513 $92.7026
4+ $38.0318 $152.1272
5+ $36.8433 $184.2165
7+ $35.6549 $249.5843
9+ $34.4664 $310.1976
12+ $30.9009 $370.8108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess