The ATC100A470FW150XT is a high-Q, multi-layer ceramic capacitor manufactured by American Technical Ceramics (ATC). These capacitors are designed for critical applications in radio frequency (RF), microwave, and high-frequency circuits where low losses, high stability, and reliable performance are essential. They are widely used in filtering, impedance matching, tuning, and bypass applications.
Applications
- RF and microwave filters
- Impedance matching networks
- Tuning circuits
- Bypass capacitors
- Decoupling capacitors
- High-frequency oscillators
Features
- High Q factor for low losses.
- Ultra-stable performance over temperature and voltage.
- Low equivalent series resistance (ESR).
- High self-resonant frequency (SRF).
- Non-magnetic terminations.
- Available in EIA case sizes.
- RoHS compliant.
Benefits
- Minimizes signal loss in RF and microwave circuits.
- Ensures consistent and reliable performance over a wide range of operating conditions.
- Reduces noise and improves signal integrity.
- Allows for operation at higher frequencies.
- Reduces unwanted magnetic interference.
- Easy to integrate into existing circuit designs.
- Meets environmental regulations.
Additional Details
The ATC100A470FW150XT capacitor has a capacitance value of 47 pF, a voltage rating of 150 V, and a tolerance of ±1%. The case size is typically 0805. These capacitors are manufactured using ATC's proprietary multi-layer ceramic construction, which provides excellent mechanical and electrical stability. They are available with various termination options, including nickel barrier and solder plating. ATC provides detailed specifications and S-parameter data to aid in circuit design. Proper soldering techniques are essential for reliable performance. The ATC100A series capacitors are suitable for use in a wide range of demanding applications, including military, aerospace, and medical devices. The high self-resonant frequency allows for operation in the GHz range. The low ESR ensures minimal power dissipation.