EN
  • EN
  • DE

800B161JT300XT

Part No 800B161JT300XT
Manufacturer ATC
Catalog OEM Parts (0 - 9)
Description Ceramic Multilayer Capacitor (P90 & NP0)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999996-800B161JT300XT
Categories OEM Parts(0-9)
Manufacturer ATC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 800B161JT300XT CAD Model

Description

The 800B161JT300XT is a high-frequency multilayer capacitor manufactured by ATC (American Technical Ceramics). It is designed for critical applications requiring high reliability, stable performance, and low ESR (Equivalent Series Resistance) at high frequencies.

Applications

  • RF and Microwave Circuits
  • Wireless Communications
  • Satellite Communications
  • Medical Electronics
  • Test and Measurement Equipment

Features

  • High Q Factor: Provides low insertion loss and high efficiency in resonant circuits.
  • Low ESR: Minimizes power dissipation and heat generation.
  • High Self-Resonant Frequency (SRF): Ensures stable performance at high frequencies.
  • Small Size: Allows for high-density circuit designs.
  • High Reliability: Manufactured using robust materials and processes for long-term stability.
  • Tight Tolerance: Ensures consistent performance across a wide range of operating conditions.

Benefits

  • Improved Circuit Performance: High Q factor and low ESR enhance the performance of RF and microwave circuits.
  • Increased Power Efficiency: Low ESR reduces power dissipation and improves overall efficiency.
  • Stable Performance: High SRF ensures stable performance at high frequencies.
  • Compact Design: Small size allows for miniaturization of electronic devices.
  • Long-Term Reliability: Robust design ensures long-term stability and performance.

Additional Details

The 800B series from ATC is known for its exceptional performance and reliability. These capacitors are made using high-quality ceramic materials and undergo rigorous testing to ensure they meet the demanding requirements of high-frequency applications. The 800B161JT300XT specifically has a capacitance value and voltage rating that are designed for optimal performance in specific frequency ranges, with 300V being its voltage rating. They are often used in impedance matching networks, filters, and decoupling applications in RF and microwave systems. The robust construction ensures reliable operation even in harsh environments.

You May Also Be Interested in

Dell
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Amd
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess