EN
  • EN
  • DE

100B6R8JW500XT1K

Part No 100B6R8JW500XT1K
Manufacturer ATC
Catalog OEM Parts (0 - 9)
Description Ceramic Multilayer Capacitor (P90 & NP0)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034192-100B6R8JW500XT1K
Categories OEM Parts(0-9)
Manufacturer ATC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 100B6R8JW500XT1K CAD Model

Description

The 100B6R8JW500XT1K is a high-frequency ceramic multilayer capacitor (MLCC) manufactured by ATC (American Technical Ceramics). It is designed for critical applications requiring high Q, low ESR, and stable performance over a wide temperature range.

Applications

  • RF and Microwave circuits
  • Wireless communication systems
  • Medical Electronics
  • Test and Measurement Equipment
  • Satellite communication
  • Filter networks

Features

  • High Q factor: Minimizes losses and improves circuit efficiency.
  • Low ESR (Equivalent Series Resistance): Ensures minimal power dissipation.
  • High Self-Resonant Frequency (SRF): Extends the usable frequency range.
  • Stable Performance: Exhibits consistent characteristics over temperature variations.
  • Small Size: Allows for compact circuit designs.
  • High Reliability: Built to withstand demanding operating conditions.

Benefits

  • Improved Signal Integrity: High Q and low ESR contribute to cleaner signal transmission.
  • Increased Circuit Efficiency: Reduced power losses lead to improved energy efficiency.
  • Enhanced Frequency Response: High SRF enables operation at higher frequencies.
  • Consistent Performance: Stable characteristics ensure reliable operation across a wide temperature range.
  • Compact Design: Small size allows for miniaturization of electronic devices.

Additional Details

The 100B series from ATC is known for its robust construction and superior performance. The 100B6R8JW500XT1K has a capacitance of 6.8 pF with a tolerance of +/-5%. The voltage rating is 500 VDC. It uses a high-quality dielectric material to achieve its high Q and low ESR. The operating temperature range typically spans from -55°C to +125°C. It is commonly used in impedance matching networks, filter circuits, and decoupling applications in RF and microwave systems. The capacitor is designed for surface mount technology (SMT) and comes in a standard EIA case size. The part is RoHS compliant, meeting environmental standards for hazardous substances.

You May Also Be Interested in

TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess