EN
  • EN
  • DE

SN74CBT6800ADW

Part No SN74CBT6800ADW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 10-BIT FET BUS SWITCH WITH PRECHARGED OUTPUTS | IC 10-BIT FET BUS SW 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number 74CBT6800
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1254290-SN74CBT6800ADW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBT6800ADW CAD Model

Description

Product Overview: SN74CBT6800ADW

The SN74CBT6800ADW is a high-performance integrated circuit produced by Texas Instruments, renowned for its excellence in semiconductor manufacturing. This particular product is part of the CBT (Crossbar Switch Technology) family, which is designed to provide high-speed switching with low on-state resistance.

Key Features:

  • 10-Bit FET Switch: The SN74CBT6800ADW features a 10-bit FET switch which allows for the efficient transfer of data across its channels. This makes it suitable for applications that require high-speed data switching and bus exchange operations.
  • Bi-Directional Data Flow: With its bi-directional data flow capability, this device can transmit data in both directions, offering flexibility for various circuit designs.
  • 5-Ω Switch Connection: The low on-state resistance of just 5 ohms minimizes signal distortion and ensures high-quality data transmission, which is critical for maintaining signal integrity.
  • Wide Operating Voltage Range: Operating from a 4.5 V to 5.5 V supply voltage range, the SN74CBT6800ADW is versatile and can be integrated into a variety of digital systems.
  • Bus Hold on Data Inputs: The bus hold feature on data inputs eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, making it suitable for power-sensitive applications.

Applications:

The SN74CBT6800ADW is ideal for a wide range of applications, including:

  • Bus isolation and switching
  • Signal gating
  • Data acquisition systems
  • Servers and networking equipment
  • Telecommunications infrastructure

Package and Quality:

Encapsulated in a 24-pin SOIC (DW) package, the SN74CBT6800ADW is designed for surface mount technology (SMT), allowing for efficient assembly and space-saving on PCBs. Texas Instruments is committed to delivering high-quality products, and this device is no exception, meeting stringent industry standards for performance and reliability.

With its robust feature set and reliable performance, the SN74CBT6800ADW from Texas Instruments stands out as a top choice for designers looking to implement efficient data switching in their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0916 $50.1984
59+ $1.7162 $101.2558
91+ $1.6625 $151.2875
125+ $1.6089 $201.1125
161+ $1.5553 $250.4033
216+ $1.3944 $301.1904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess