EN
  • EN
  • DE

100B620JW500XT

Part No 100B620JW500XT
Manufacturer ATC
Catalog Custom Parts (0 - A)
Description Ceramic Multilayer Capacitor (P90 & NP0)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1150225-100B620JW500XT
Categories Custom Parts
Manufacturer ATC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 100B620JW500XT CAD Model

Description

The 100B620JW500XT is a ceramic capacitor manufactured by ATC (American Technical Ceramics). ATC capacitors are known for their high reliability and performance in demanding RF and microwave applications. This particular capacitor is likely designed for high-frequency circuits where stability and low losses are crucial.

Applications:

  • RF Power Amplifiers: Provides stable capacitance in high-power RF amplifiers.
  • Microwave Filters: Used in the design of microwave filters for signal conditioning.
  • Oscillators: Employed in oscillators to maintain stable frequency operation.
  • Matching Networks: Utilized in impedance matching networks to optimize signal transfer.
  • Satellite Communications: Found in satellite communication systems for reliable performance in harsh environments.

Features:

  • High Q-factor: Exhibits low losses, making it suitable for high-frequency applications.
  • Stable Capacitance: Maintains capacitance within a narrow tolerance over a wide temperature range.
  • High Voltage Rating: Designed to withstand high voltage levels without breakdown.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves circuit efficiency.
  • RoHS compliant: Free from hazardous substances, making it environmentally friendly.

Benefits:

  • Improved Circuit Performance: Enables high-efficiency and stable operation in RF and microwave circuits.
  • Enhanced Reliability: Ensures dependable performance in demanding applications.
  • Reduced Power Consumption: Minimizes energy losses, leading to more efficient devices.
  • Long Lifespan: Offers a durable and long-lasting solution for high-frequency applications.
  • Compliance with Environmental Standards: Meets RoHS requirements, ensuring environmental responsibility.

Additional Details:

The 100B620JW500XT likely indicates a capacitance value of 62pF, a tolerance of 5% (J), and a voltage rating of 500V. ATC capacitors are typically constructed using ceramic dielectric materials and are available in various case sizes and termination styles. Always refer to the official ATC datasheet for precise specifications and performance characteristics.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Conexant Systems
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Texas Instruments
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9362 $59.0430
36+ $3.2298 $116.2728
56+ $3.1288 $175.2128
77+ $3.0279 $233.1483
99+ $2.9269 $289.7631
133+ $2.6242 $349.0186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 870 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess