EN
  • EN
  • DE

100B0R4BT500XT

Part No 100B0R4BT500XT
Manufacturer ATC
Catalog OEM Parts (0 - 9)
Description Ceramic Multilayer Capacitor (P90 & NP0)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997116-100B0R4BT500XT
Categories OEM Parts(0-9)
Manufacturer ATC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 100B0R4BT500XT CAD Model

Description

The 100B0R4BT500XT is a high-performance, single-layer ceramic capacitor manufactured by ATC (American Technical Ceramics). It is designed for critical applications requiring ultra-high Q, low ESR, and exceptional stability over temperature and voltage. These capacitors are commonly used in RF and microwave circuits, filters, and impedance matching networks.

Applications:

  • RF and Microwave Circuits
  • High-Frequency Filters
  • Impedance Matching Networks
  • Bypass and Decoupling Applications
  • Tuning Circuits

Features:

  • Ultra-High Q
  • Low ESR (Equivalent Series Resistance)
  • High Self-Resonance Frequency
  • Tight Tolerance
  • Excellent Temperature Stability

Benefits:

  • Improved Circuit Performance due to low losses and high Q.
  • Increased Signal Integrity because of reduced ESR.
  • Precise Tuning due to tight tolerance.
  • Stable Performance across temperature variations.
  • Reliable Operation in high-frequency applications.

Additional Details:

The 100B0R4BT500XT capacitor has a capacitance of 0.4 pF. Its single-layer construction contributes to its ultra-high Q and low ESR characteristics. The capacitor is designed to operate reliably over a wide temperature range. Its precise capacitance value and excellent stability make it ideal for critical applications in RF and microwave circuits.

Technical Specifications:

  • Capacitance: 0.4 pF
  • Capacitance Tolerance: ±0.1 pF
  • Voltage Rating: 500 VDC
  • Q Factor: > 10000 at 1 MHz
  • ESR: Low
  • Temperature Coefficient of Capacitance (TCC): 0 ± 15 ppm/°C
  • Operating Temperature Range: -55°C to +125°C
  • Termination: Gold

You May Also Be Interested in

Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Dell
Need more? Email Us
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
IBM
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess