EN
  • EN
  • DE

EW-410K

Part No EW-410K
Manufacturer Asahi Kasei Microsystems
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Asahi Kasei Microsystems
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823040-EW-410K
Ultra Librarian 3D Model Ultra Librarian EW-410K CAD Model

Description

The Asahi Kasei Microsystems (AKM) EW-410K is a high-performance electronic volume IC designed for audio equipment. It provides precise and low-noise volume control, suitable for professional and high-end consumer audio applications. This component ensures accurate audio signal attenuation and gain, maintaining audio quality throughout the volume adjustment range.

Applications:

  • High-End Audio Amplifiers: Used for precise volume control in high-fidelity audio amplifiers.
  • Mixing Consoles: Integrated into mixing consoles to manage audio levels for each channel.
  • Audio Interfaces: Employed in audio interfaces to control input and output volume levels.
  • AV Receivers: Utilized in AV receivers for adjusting the volume of different audio channels.
  • Professional Audio Equipment: Incorporated in professional audio equipment requiring accurate volume control.

Features:

  • Low Noise and Distortion: Ensures minimal audio signal degradation during volume adjustment.
  • Precise Volume Control: Provides accurate and repeatable volume settings.
  • Wide Dynamic Range: Supports a wide range of audio signal levels without clipping or distortion.
  • Digital Control Interface: Controlled via a digital interface (e.g., I2C or SPI) for easy integration with microcontrollers.
  • Multiple Volume Settings: Offers a wide range of volume settings to suit different audio sources and listening preferences.
  • Channel Balance: Maintains consistent channel balance throughout the volume range.

Benefits:

  • Enhanced Audio Quality: Delivers clean and clear audio by minimizing noise and distortion.
  • Precise Audio Control: Allows for fine-grained adjustment of volume levels for optimal listening.
  • Improved System Performance: Ensures accurate and consistent audio performance across different volume settings.
  • Easy Integration: Simplifies system design with its digital control interface.
  • Reliable Operation: Offers stable and reliable performance in various audio environments.

The EW-410K typically features a digital control interface, such as I2C or SPI, enabling easy integration with microcontrollers and digital audio processors. This interface allows for precise volume adjustments and settings, providing users with a customizable audio experience. The device also includes internal circuitry to minimize noise and distortion, ensuring that the audio signal remains clean and clear throughout the volume adjustment process.

The combination of low noise, precise control, and digital interface makes the AKM EW-410K an excellent choice for volume control in high-quality audio equipment. Its ability to maintain audio integrity across a wide range of volume levels ensures that users can enjoy their music and audio content with the highest possible fidelity.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Comet America, LP
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess