EN
  • EN
  • DE

AK8788A-L

Part No AK8788A-L
Manufacturer Asahi Kasei Microsystems
Catalog Magnetic Sensors - Switches (Solid State)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Asahi Kasei Microsystems
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816944-AK8788A-L
Ultra Librarian 3D Model Ultra Librarian AK8788A-L CAD Model

Description

The AK8788A-L is a 3-axis electronic compass IC manufactured by Asahi Kasei Microdevices (AKM). It integrates magnetic sensors and a signal processing circuit to provide accurate heading information. This device is known for its small size, low power consumption, and high precision.

Applications:

  • Mobile Phones: Provides heading information for navigation and augmented reality applications.
  • Tablets: Used for similar purposes as in mobile phones.
  • Wearable Devices: Enables orientation tracking in smartwatches, fitness trackers, and other wearable devices.
  • Navigation Systems: Provides heading information for automotive and marine navigation.
  • Robotics: Used for autonomous navigation and orientation control.

Features:

  • 3-Axis Magnetic Sensor: Measures magnetic field strength in three dimensions.
  • High Accuracy: Provides precise heading information.
  • Low Power Consumption: Extends battery life in portable devices.
  • Small Size: Allows for integration into compact devices.
  • I2C Interface: Enables easy communication with a microcontroller.
  • Built-in Temperature Compensation: Maintains accuracy over a wide temperature range.

Benefits:

  • Accurate Heading Information: Provides reliable directional data for navigation and orientation tracking.
  • Long Battery Life: Low power consumption minimizes energy usage.
  • Compact Design: Enables integration into small devices.
  • Easy Integration: I2C interface simplifies system design.
  • Stable Performance: Temperature compensation ensures consistent accuracy.

Additional Details:

The AK8788A-L typically requires calibration to compensate for local magnetic disturbances. The I2C address is specified in the datasheet. The device outputs raw magnetic field data, which must be processed by a microcontroller to calculate heading. Specific electrical characteristics such as sensitivity, resolution, and noise levels are detailed in the AKM datasheet. It's important to consider the operating temperature range when designing with this device. The AK8788A-L is often used in conjunction with accelerometers and gyroscopes to provide a complete inertial measurement unit (IMU). Refer to the Asahi Kasei Microdevices datasheet for comprehensive technical specifications and application notes.

You May Also Be Interested in

Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Infineon Technologies
Digital Switch Special Purpose PWM Hall Effect PG-SSO-2-53
Need more? Email Us
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Texas Instruments
LOW-POWER, LOW-VOLTAGE (1.65 V T
Lowest to $0.3813
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Diodes Incorporated
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Lowest to $0.3399
NXP / Nexperia
Digital Switch Special Purpose Current Source Magnetoresistive 2-SIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,932 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess