EN
  • EN
  • DE

AK4394VF

Part No AK4394VF
Manufacturer Asahi Kasei Microsystems
Catalog Hard To Find
Description ADVANCED MULTI-BIT 192KHZ 24-BIT DAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Asahi Kasei Microsystems
Win Source Part Number 1143234-AK4394VF
Manufacturer Homepage www.akm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AK4394VF CAD Model

Description

The AK4394VF is a 24-bit, 192 kHz sampling stereo DAC (Digital-to-Analog Converter) from Asahi Kasei Microsystems (AKM). This DAC is designed for high-end audio applications requiring exceptional audio quality, such as high-resolution audio players, AV receivers, and professional audio equipment. It boasts low distortion, high dynamic range, and versatile digital input options.

Applications:

  • High-Resolution Audio Players
  • AV Receivers
  • Professional Audio Equipment
  • Sound Cards
  • Digital Mixing Consoles
  • CD Recorders

Features:

  • 24-bit resolution: Offers high-resolution audio conversion for detailed sound reproduction.
  • 192 kHz sampling rate: Supports high-frequency audio signals, capturing a wider range of audio content.
  • Stereo DAC: Provides two channels of analog audio output.
  • Low distortion: Minimizes unwanted harmonic distortion for a cleaner audio signal.
  • High dynamic range: Enables a wider range between the quietest and loudest sounds, resulting in a more realistic listening experience.
  • Digital filter with selectable roll-off characteristics: Allows customization of the audio output to suit different preferences and applications.
  • DSD (Direct Stream Digital) input support: Compatible with DSD audio signals, which are commonly used in high-resolution audio formats.
  • I2S and DSD digital audio interfaces: Offers versatile connectivity options for various audio sources.

Benefits:

  • Exceptional Audio Performance: Low distortion and high dynamic range provide a superior listening experience.
  • Versatile Application: Suitable for a broad range of high-end audio systems and professional audio equipment.
  • Customizable Audio Output: Selectable digital filter characteristics enable tailoring the audio output to specific needs.
  • High-Resolution Audio Support: DSD input capability allows playback of high-resolution audio formats.
  • Flexible Connectivity: I2S and DSD interfaces simplify integration with various audio sources and processors.

Additional Details:

The AK4394VF operates from a 5V power supply and is typically available in a VQFP package. Its THD+N (Total Harmonic Distortion plus Noise) is typically -95dB, and its dynamic range is 117dB. It incorporates a switched-capacitor filter and a multi-bit delta-sigma modulator for high-performance audio conversion. The DAC is often used in audio equipment that demands the highest level of audio fidelity. It is a popular choice for audiophiles and audio professionals alike due to its excellent performance and features.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess