EN
  • EN
  • DE

AK4357VQ

Part No AK4357VQ
Manufacturer Asahi Kasei Microsystems
Catalog Hard To Find
Description 192kHz 24-Bit 6ch DAC with DSD Input
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Asahi Kasei Microsystems
Win Source Part Number 1143225-AK4357VQ
Manufacturer Homepage www.akm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AK4357VQ CAD Model

Description

The AK4357VQ is a 24-bit, 192kHz sampling stereo DAC (Digital-to-Analog Converter) from Asahi Kasei Microsystems (AKM). It's designed for high-performance audio applications, offering excellent audio quality and low power consumption. The AK4357VQ integrates advanced features like a switched capacitor filter and a high-performance delta-sigma modulator.

Applications:

  • DVD Players
  • Blu-ray Players
  • AV Receivers
  • CD Players
  • Digital Audio Workstations (DAWs)

Features:

  • 24-bit Resolution: Provides high-resolution audio output.
  • 192kHz Sampling Rate: Supports high-frequency audio signals for superior sound quality.
  • Stereo DAC: Outputs two channels of audio for stereo playback.
  • Switched Capacitor Filter: Reduces noise and improves audio clarity.
  • Delta-Sigma Modulator: Offers high dynamic range and low distortion.
  • Low Power Consumption: Suitable for portable and energy-conscious applications.

Benefits:

  • High-Quality Audio Reproduction: Delivers accurate and detailed audio output.
  • Reduced Noise and Distortion: Minimizes unwanted artifacts for a cleaner sound.
  • Wide Dynamic Range: Captures both quiet and loud sounds with precision.
  • Energy Efficient: Minimizes power consumption for extended use.
  • Versatile Application: Suitable for a variety of audio devices.

Additional Details:

The AK4357VQ utilizes a delta-sigma modulation technique to achieve high dynamic range and low distortion. The integrated switched capacitor filter helps to remove unwanted noise and improve overall audio clarity. This DAC supports various audio formats and offers a flexible interface for easy integration into different systems. The specific specifications and performance characteristics are detailed in the AK4357VQ datasheet. It is typically surface mounted.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess