EN
  • EN
  • DE

AK4122VQ

Part No AK4122VQ
Manufacturer Asahi Kasei Microsystems
Catalog Miscellaneous
Description 24-Bit 96kHz SRC with DIR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Asahi Kasei Microsystems
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816916-AK4122VQ
Ultra Librarian 3D Model Ultra Librarian AK4122VQ CAD Model

Description

The AK4122VQ is a digital audio transceiver from Asahi Kasei Microsystems (AKM). It's designed to handle digital audio signals between various devices, offering high-quality audio transmission and reception capabilities.

Applications

  • Digital audio workstations (DAWs)
  • Audio interfaces
  • Mixing consoles
  • Digital signal processors (DSPs)
  • Home theater systems

Features

  • Digital Audio Interface Transceiver: Facilitates transmission and reception of digital audio data.
  • Supports Multiple Audio Formats: Compatible with various industry-standard audio formats, including I2S, TDM, and DSD.
  • Sample Rate Converter (SRC): Allows for asynchronous sample rate conversion.
  • Low Jitter: Provides clean and accurate audio signals.
  • Comprehensive Error Detection and Correction: Enhances reliability and data integrity.
  • Flexible Clocking Options: Supports multiple clock sources.
  • QFP Package: Suitable for surface mount assembly.

Benefits

  • High-Quality Audio: Delivers exceptional audio performance with low distortion and noise.
  • Versatile Connectivity: Supports a wide range of audio formats and interfaces, enabling seamless integration with various devices.
  • Asynchronous Sample Rate Conversion: Eliminates the need for synchronized clocks between devices.
  • Reliable Data Transmission: Error detection and correction mechanisms ensure data integrity.
  • Flexible Clocking: Adapts to different clocking requirements.

Additional Details

The AK4122VQ features a built-in sample rate converter (SRC) that allows for asynchronous sample rate conversion between different audio devices. It also includes comprehensive error detection and correction mechanisms to ensure reliable data transmission. The device supports various clocking options, providing flexibility in system design. Refer to the AKM datasheet for detailed specifications, including pinout diagrams, electrical characteristics, and timing diagrams.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess