EN
  • EN
  • DE

MT47H16M16FG-37E:B

Part No MT47H16M16FG-37E:B
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR2-533 16Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 942132-MT47H16M16FG-37E:B
Ultra Librarian 3D Model Ultra Librarian MT47H16M16FG-37E:B CAD Model

Description

The MT47H16M16FG-37E:B is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component from Micron Technology Inc. It is engineered to provide high-speed data access and is commonly found in applications requiring substantial memory bandwidth. This specific part is designed for various consumer and industrial applications.

Applications

  • Desktop Computers
  • Laptop Computers
  • Graphics Cards
  • Embedded Systems
  • Networking Devices

Features

  • Capacity: 16 Meg x 16 bits
  • Data Rate: DDR2, which enhances bandwidth compared to standard DDR SDRAM.
  • Clock Frequency: Determined by the -37E speed grade, defining the maximum operating clock frequency.
  • Voltage: Operates at 1.8V, a typical voltage for DDR2 SDRAM, optimizing power consumption.
  • Interface: Standard DDR2 interface ensures compatibility with a broad range of systems.
  • Package: FBGA (Fine-pitch Ball Grid Array) package is used for efficient board assembly and thermal management.

Benefits

  • Improved Bandwidth: DDR2 technology offers a significant increase in bandwidth compared to its predecessor, DDR SDRAM.
  • Reduced Power Consumption: Operates at a lower voltage, leading to decreased power consumption and heat generation.
  • Enhanced System Performance: Contributes to faster application loading, smoother multitasking, and improved overall system responsiveness.
  • High Reliability: Manufactured by Micron, ensuring reliable and stable performance.
  • Compatibility: Designed to be compatible with DDR2-supported systems and chipsets.

Additional Details

The MT47H16M16FG-37E:B complies with JEDEC standards for DDR2 SDRAM, ensuring interoperability and adherence to industry specifications. It incorporates features like prefetch buffers and internal pipelining to improve memory access efficiency. The device also includes power-saving modes to reduce power consumption during idle periods. The '-37E' indicates the speed grade, which specifies the maximum supported clock frequency and access time of the memory module. Matching the memory speed to the system's requirements is crucial for optimal performance. The FBGA package helps in efficient heat dissipation and allows for high-density board layouts.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $24.4478
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $11.8500
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess