The AK4118AEQ-L is a low jitter digital audio transceiver (DIT) IC manufactured by Asahi Kasei Microsystems (AKM). It supports a wide range of audio formats and interfaces, including AES/EBU, S/PDIF, and DSD. This DIT is designed for high-end audio applications, providing high performance and low distortion. It features a built-in jitter attenuator that significantly reduces jitter, ensuring high-quality audio reproduction.
Applications:
- High-end audio systems
- Audio interfaces
- Digital audio workstations (DAWs)
- AV receivers
- Sound cards
Features:
- Supports AES/EBU, S/PDIF, and DSD formats
- Built-in jitter attenuator
- Low jitter performance
- Wide operating voltage range
- Multiple input and output channels
- Supports up to 192kHz sampling rate
- Pb-free package
Benefits:
- High-quality audio reproduction: The built-in jitter attenuator significantly reduces jitter, resulting in cleaner and more accurate audio.
- Versatile format support: Supports a wide range of audio formats, making it compatible with various audio sources and devices.
- Low distortion: Provides high-fidelity audio performance with minimal distortion.
- Easy integration: Can be easily integrated into existing audio systems.
- Reliable performance: Ensures stable and consistent performance over a wide range of operating conditions.
Additional Details:
The AK4118AEQ-L is a highly versatile and reliable digital audio transceiver suitable for a wide range of high-end audio applications. Its built-in jitter attenuator, wide format support, and low distortion make it an excellent choice for demanding audio systems. It has multiple input and output options for flexibility and control. Requires careful PCB layout and external components as defined in the manufacturer's datasheet for optimal performance.