EN
  • EN
  • DE

AK1220

Part No AK1220
Manufacturer Asahi Kasei Microsystems
Catalog RF Mixers
Description IC RF MIXER 100-900MHZ 16UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Asahi Kasei Microsystems
Package Tape & Reel
Product Status Obsolete
Frequency 100MHz ~ 900MHz
Number of Mixers 1
Gain 1dB
Noise Figure 10.5dB
Current - Supply 24mA
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 16-UFQFN Exposed Pad
Supplier Device Package 16-UQFN (3x3)
Standard Package 5,000 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 844609-AK1220
Ultra Librarian 3D Model Ultra Librarian AK1220 CAD Model

Description

The 844609-AK1220 is an obsolete RF mixer from Asahi Kasei Microsystems.

  • Category: RF and Wireless
  • Frequency Range: 100MHz to 900MHz
  • Gain: 1dB
  • Noise Figure: 10.5dB
  • Supply Current: 24mA
  • Voltage Supply: 4.75V to 5.25V
  • Package Type: 16-UFQFN Exposed Pad
  • Installation: surface mount
  • Package: tape & reel
  • Standard Package Quantity: 5,000 pieces
  • Note: This product is obsolete.

You May Also Be Interested in

Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Maxim Integrated
IC SIGE DOWNCONV MIXER SOT23-6
Lowest to $3.3015
Analog Devices Inc.
IC MIXER 9-15GHZ 8MSOPG
Lowest to $46.5672
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $32.0150
Linear Technology
IC MIXER 400MHZ-2.7GHZ DWN 16QFN
Lowest to $24.0310
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7172 $51.5160
75+ $1.4090 $105.6750
110+ $1.3649 $150.1390
155+ $1.3209 $204.7395
200+ $1.2769 $255.3800
265+ $1.1448 $303.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess