EN
  • EN
  • DE

EXB50-48S3V3

Part No EXB50-48S3V3
Manufacturer Artesyn Embedded Technologies
Catalog HOT - SALES and EOL Components
Description DC DC CONVERTER 3.3V 33W
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Artesyn Embedded Technologies
Status Obsolete
Type Isolated Module
Voltage - Input (Minimum) 36V
Voltage - Input (Maximum) 75V
Voltage - Output 1 3.3V
Current - Output (Maximum) 10A
Power (W) 33W
Voltage - Isolation 1.5kV
Applications ITE (Commercial)
Features OTP, OVP, SCP, UVLO
Temperature Range - Operating -40°C ~ 70°C
Efficiency 90%
Mounting Style Through Hole
Manufacturer Package 9-DIP Module, 8 Leads
Parts Dimension 2.40" L x 2.28" W x 0.43" H (61.0mm x 57.9mm x 10.9mm)
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 040212-EXB50-48S3V3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EXB50-48S3V3 CAD Model

Description

The EXB50-48S3V3 is a highly efficient DC-DC converter designed for various power-intensive applications. It boasts a compact design, making it ideal for use in space-constrained environments. This converter is known for its reliability and consistent performance across diverse operating conditions.

Features and Benefits

  • High-efficiency conversion for reduced power loss
  • Compact size for easy integration
  • Wide input voltage range for versatile applications
  • Robust construction ensuring long operational life

Applications

  • Telecommunication systems
  • Industrial automation
  • Renewable energy systems
  • Networking equipment

The EXB50-48S3V3 conversion efficiency significantly reduces heat generation, improving the operational lifespan of electronic systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Powerex Inc.
HIGH VOLTAGE HALF BRIDGE DRIVER | HVIC DRVR HB 600V 0.05A 16-SOP
Lowest to $1.6817
Microsemi Corporation
High Performance CCFL Controller | TRANSCEIVER
Lowest to $2.3816
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
Maxim Integrated
IC DVR RS232 QUAD 120KBPS 14SOIC
Lowest to $2.0565
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Maxim Integrated
Lowest to $3.8323

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess