EN
  • EN
  • DE

DS1600SPE-3

Part No DS1600SPE-3
Manufacturer Artesyn Embedded Technologies
Catalog External/Internal (Off - Board) AC DC Converters
Description AC/DC CONVERTER 12V 1600W / Front End AC DC Converters 1 Output 12V 180 ~ 264 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - AC DC Converters
Mfr Artesyn Embedded Power
Series DS1600 (1600W)
Package Bulk
Type Front End
Number of Outputs 1
Voltage - Input 180 ~ 264 VAC
Voltage - Output 1 12V
Current - Output 1 133.3 A
Power (Watts) 1600W
Applications ITE (Commercial)
Efficiency 94%
Temperature Range - Operating 0°C ~ 70°C (With Derating)
Features Adjustable Output, Hot Swappable, Load Sharing, PMBus™, Remote On/Off, Standby Output
Mounting Type Rack Mount
Size / Dimension 7.76" L x 3.39" W x 1.57" H (196.5mm x 86.3mm x 39.9mm)
Approval Agency CB, CE
Base Product Number DS1600
Standard Package 48
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.6018
Win Source Part Number 1340059-DS1600SPE-3
Ultra Librarian 3D Model Ultra Librarian DS1600SPE-3 CAD Model

Description

The DS1600SPE-3 is a front end AC DC converter from Artesyn Embedded Power.

  • Manufacturer: Artesyn Embedded Power
  • Product Name: DS1600SPE-3
  • Type: Power Supply External/Internal (Off-Board)
  • Power Output: 1600W
  • Input Voltage: 180 ~ 264 VAC
  • Output Voltage: 12V
  • Output Adjustment: Adjustable
  • Features: Hot Swappable, Load Sharing, PMBus™, Remote On/Off, Standby Output
  • Dimensions: 7.76" L x 3.39" W x 1.57" H (196.5mm x 86.3mm x 39.9mm)
  • Mounting: Rack
  • Operating Temperature: 0°C to 70°C (With Derating)
  • Approvals: CB, CE
  • ECCN: EAR99

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CNVRTR 13.8V 5V 13.3V 153W
Need more? Email Us
Delta Electronics
AC/DC CONVERTER 12V 80W
Lowest to $71.6418
TDK-Lambda Americas Inc.
AC/DC CONVERTER 48V 360W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 150W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 5.5W
Lowest to $8.7314
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 27.6V 27.6V 160W
Lowest to $52.9702
Recom Power
AC/DC CONVERTER 5V 20W
Lowest to $27.6493
TDK-Lambda Americas Inc.
AC/DC CONVERTER 48V 100W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 150W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess