EN
  • EN
  • DE

BDQ1300-48S12B-4LI-4

Part No BDQ1300-48S12B-4LI-4
Manufacturer Artesyn Embedded Technologies
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049066-BDQ1300-48S12B-4LI-4
Categories OEM Parts(A-B)
Manufacturer Artesyn Embedded Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BDQ1300-48S12B-4LI-4 CAD Model

Description

The BDQ1300-48S12B-4LI-4 is a DC-DC converter manufactured by Artesyn Embedded Technologies. It is designed to convert a 48V DC input voltage into a stable 12V DC output voltage with a power rating of 1300W. This converter is engineered for high efficiency and reliability, making it suitable for demanding applications.

Applications:

  • Telecommunications Equipment: Powers various components in telecommunications systems, such as routers, switches, and base stations.
  • Data Centers: Used in server racks and other data center equipment to provide reliable power.
  • Industrial Automation: Powers control systems, PLCs, and other automation equipment.
  • Networking Equipment: Supplies power to network devices requiring a stable 12V supply.
  • Distributed Power Architectures: Integrated into distributed power systems to provide localized 12V power.

Features:

  • High Efficiency: Converts DC voltage with minimal power loss.
  • Wide Input Voltage Range: Operates with a broad range of 48V DC input.
  • Overvoltage Protection: Protects the load from excessive voltage.
  • Overcurrent Protection: Limits output current to prevent damage from overload conditions.
  • Overtemperature Protection: Shuts down the converter in case of overheating.
  • Remote On/Off Control: Allows for remote control of the converter's operation.
  • Output Voltage Adjustment: Enables fine-tuning of the output voltage.

Benefits:

  • Reliable Power Supply: Provides a stable and consistent 12V output.
  • Protection Against Damage: Overvoltage, overcurrent, and overtemperature protection safeguard the converter and the load.
  • Efficient Operation: Reduces energy consumption due to its high efficiency.
  • Remote Control Capabilities: Facilitates easy integration into automated systems.
  • Versatile Application: Suitable for a wide range of industrial and commercial applications.

Additional Details:

The BDQ1300-48S12B-4LI-4 is designed for robust performance and long-term reliability. It meets industry standards for safety and EMC compliance. The converter is typically mounted on a chassis or enclosure and requires appropriate heat sinking for optimal performance. Consult the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $364.0768 $364.0768
2+ $326.4134 $652.8268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 286 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess