EN
  • EN
  • DE

AGF700-48S30LT

Part No AGF700-48S30LT
Manufacturer Artesyn Embedded Technologies
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 30V 700W / Isolated Module DC DC Converter 1 Output 30V 25A 36V - 75V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Artesyn Embedded Power
Series AGF700 (700W)
Package Tray
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 30V
Current - Output (Max) 25A
Power (Watts) 700 W
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, OVP
Temperature Range - Operating -40°C ~ 85°C
Efficiency 93%
Mounting Type Through Hole
Package / Case Full Brick
Dimension 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
Base Product Number AGF700
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Other Names 454-1586,AGF700-48S30LT-ND
Standard Package 144
Win Source Part Number 1044052-AGF700-48S30LT
Ultra Librarian 3D Model Ultra Librarian AGF700-48S30LT CAD Model

Description

The AGF700-48S30LT is a DC-DC converter from Artesyn Embedded Technologies, designed for board mounting in various power supply applications. It's part of Artesyn's extensive range of power conversion solutions, offering efficiency and reliability for diverse electronic systems.

Applications

  • Telecommunications equipment: Powering network devices and communication systems.
  • Industrial automation: Powering control systems, PLCs, and industrial machinery.
  • Medical equipment: Providing regulated power for medical devices and instruments.
  • Transportation systems: Powering electronic components in vehicles and transportation infrastructure.
  • Renewable energy systems: Powering solar inverters and battery management systems.

Features

  • High efficiency: Minimizes power loss and reduces heat generation.
  • Wide input voltage range: Accommodates various input voltage sources.
  • Regulated output voltage: Provides stable and accurate output voltage.
  • Overvoltage protection: Protects the load from excessive voltage.
  • Overcurrent protection: Limits the output current to prevent damage.
  • Overtemperature protection: Shuts down the converter in case of overheating.
  • Remote on/off control: Enables remote control of the converter's operation.
  • Industry-standard package: Simplifies integration into existing systems.

Benefits

  • Reliable power: Ensures stable and consistent power delivery for critical applications.
  • Energy savings: High efficiency reduces power consumption and operating costs.
  • Compact size: Saves board space and enables miniaturization of electronic devices.
  • Protection features: Enhances system reliability and prevents damage from abnormal conditions.
  • Easy integration: Standard package and remote control simplifies design and implementation.

Additional Details

The AGF700-48S30LT converter typically operates with an input voltage around 48V and provides a regulated output voltage of 30V. It's designed to meet industry safety standards and is often used in applications requiring isolation between the input and output. Datasheets provide detailed electrical specifications, mechanical dimensions, and application notes. The converter is usually mounted on a printed circuit board (PCB) and may require external components such as input and output capacitors for optimal performance.

This DC-DC converter provides a stable and efficient power source for various electronic devices. Its protection features, wide input voltage range, and compact size make it a versatile solution for many applications. Proper thermal management and adherence to the manufacturer's recommendations are essential for ensuring reliable operation and long lifespan.

You May Also Be Interested in

Artesyn Embedded Technologies
DC DC CONVERTER 5V 300W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 5V +/-15V 25W
Need more? Email Us
Analog Devices Inc.
DUAL 40VIN, 3A SILENT SWITCR UMO
Lowest to $22.7263
ABB Embedded Power
DC DC CONVERTER 2.5V 25W
Lowest to $11.5807
FDK America, Inc.
DC DC CONVERTER
Lowest to $18.7688
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 88W
Lowest to $55.7142
Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input
Lowest to $16.7958
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 300W
Need more? Email Us
Analog Devices Inc.
QUAD 40VIN 1.2A STEPDOWN SILENT
Lowest to $76.2407

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $166.5826 $166.5826
2+ $161.0299 $322.0598
3+ $144.3715 $433.1145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 263 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess