EN
  • EN
  • DE
  • IT

7001001-Y100

Part No 7001001-Y100
Manufacturer Artesyn Embedded Technologies
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Artesyn Embedded Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815779-7001001-Y100
Ultra Librarian 3D Model Ultra Librarian 7001001-Y100 CAD Model

Description

The 7001001-Y100 is an AC-DC power supply manufactured by Artesyn Embedded Technologies. This power supply is designed to provide reliable and efficient power conversion for a range of industrial and commercial applications. It accepts a wide AC input voltage and delivers a regulated DC output, ensuring stable performance for connected devices.

Applications:

  • Industrial Automation: Powering control systems, PLCs, and HMIs in automated manufacturing environments.
  • Telecommunications: Supplying power to communication equipment such as routers, switches, and base stations.
  • Medical Equipment: Providing stable power for medical devices, including diagnostic and monitoring systems.
  • Test and Measurement: Powering instruments and equipment used in testing and measurement applications.
  • Data Centers: Supporting power requirements for servers, storage devices, and networking infrastructure.

Features:

  • Wide AC Input Voltage Range: Accepts a broad range of AC input voltages, typically from 90 to 264 VAC, allowing for use in various regions and power grid conditions.
  • Regulated DC Output: Provides a stable and regulated DC output voltage, ensuring consistent performance for connected devices.
  • Overvoltage Protection: Includes overvoltage protection circuitry to prevent damage to connected equipment due to voltage spikes.
  • Overcurrent Protection: Features overcurrent protection to safeguard against excessive current draw, protecting both the power supply and connected devices.
  • Short Circuit Protection: Incorporates short circuit protection to automatically shut down the power supply in the event of a short circuit, preventing damage and safety hazards.
  • High Efficiency: Designed for high energy efficiency, minimizing power loss and reducing heat generation.

Benefits:

  • Reliable Power Delivery: Provides a stable and consistent power supply, ensuring reliable operation of connected devices.
  • Protection Against Electrical Faults: Built-in protection features safeguard against overvoltage, overcurrent, and short circuits, preventing damage to equipment.
  • Energy Efficiency: High efficiency reduces energy consumption and lowers operating costs.
  • Versatile Application: Wide input voltage range allows for use in various locations and power grid conditions.
  • Compact Design: Space-saving design allows for easy integration into different systems and enclosures.

Additional Details:

The 7001001-Y100 power supply utilizes advanced switching technology to achieve high efficiency and compact size. It incorporates robust components to ensure reliable performance and long-term durability. The unit typically includes filtering to minimize electromagnetic interference (EMI), ensuring compliance with regulatory standards. The power supply is designed to meet various safety certifications, such as UL, CE, and RoHS, ensuring it meets industry standards for safety and environmental compliance. The operating temperature range is designed to withstand typical industrial environments, ensuring reliable operation under a variety of conditions. Connector types vary depending on the specific model and intended application.

The power supply is often used in systems requiring continuous operation, where reliability and protection are paramount.

You May Also Be Interested in

Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.2268 $104.4536
3+ $42.8528 $128.5584
5+ $41.5130 $207.5650
6+ $40.1744 $241.0464
8+ $38.8357 $310.6856
10+ $34.8175 $348.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess