EN
  • EN
  • DE

ESK477M025AH1EA

Part No ESK477M025AH1EA
Manufacturer Kemet
Catalog Aluminum Capacitors
Description CAP ALUM 470UF 20% 25V RADIAL  /  470 µF 25 V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Mfr KEMET
Series ESK
Package Cut Tape (CT),Tape & Box (TB)
Capacitance 470 µF
Tolerance ±20%
Voltage - Rated 25 V
Lifetime @ Temp. 2000 Hrs @ 85°C
Temperature Range - Operating -40°C ~ 85°C
Polarization Polar
Applications General Purpose
Lead Spacing 0.197" (5.00mm)
Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 0.531" (13.50mm)
Mounting Type Through Hole
Package / Case Radial, Can
Base Product Number ESK477M
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Other Names 399-6656-3,SK477M025AH1EA,399-6656-1
Standard Package 700
Win Source Part Number 1044082-ESK477M025AH1EA
Ultra Librarian 3D Model Ultra Librarian ESK477M025AH1EA CAD Model

Description

The ESK477M025AH1EA is an aluminum electrolytic capacitor manufactured by Kemet. Aluminum electrolytic capacitors are a type of polarized capacitor that uses an electrolyte to achieve a larger capacitance value than other types of capacitors, such as ceramic or film capacitors. This specific capacitor is designed for general-purpose applications requiring a moderate capacitance and voltage rating.

Applications

  • Power Supply Filtering
  • DC Link Capacitors
  • Audio Coupling and Decoupling
  • General Purpose Circuit Smoothing
  • Timing Circuits

Features

  • High Capacitance: 470uF (Microfarads)
  • Voltage Rating: 25V (Volts)
  • Aluminum Electrolytic Construction: Uses an aluminum electrolytic dielectric.
  • Radial Lead Configuration: Features radial leads for through-hole mounting.
  • Operating Temperature Range: Typically -40°C to +85°C (check datasheet for specifics)

Benefits

  • Large Capacitance in a Small Package: Provides significant capacitance for filtering and energy storage.
  • Cost-Effective: Aluminum electrolytic capacitors are generally cost-effective.
  • Easy to Use: Radial lead configuration simplifies mounting on PCBs.
  • Wide Availability: Aluminum electrolytic capacitors are readily available.
  • Suitable for General Purpose Applications: Offers a good balance of performance and cost for a wide range of uses.

Additional Details

The ESK477M025AH1EA is a polarized capacitor, meaning it must be connected with the correct polarity in the circuit. The positive lead is typically longer and marked on the capacitor body. Connecting the capacitor with reverse polarity can damage the capacitor and the circuit. The equivalent series resistance (ESR) and ripple current rating are important parameters to consider, especially in power supply applications. The datasheet from Kemet provides detailed specifications, including ESR, ripple current rating, leakage current, and lifetime characteristics. Proper selection of the capacitor ensures reliable operation and longevity in the intended application. They are commonly used in power adapters, consumer electronics, and industrial equipment where bulk capacitance is needed for filtering or energy storage.

You May Also Be Interested in

Panasonic
EEU-FR1V222 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 2200uF 16x25mm LS7.5mm datasheet, inventory, & pricing.
Need more? Email Us
Nichicon
UWX1E4R7KCL1GB Nichicon Aluminum Electrolytic Capacitors - SMD datasheet, inventory, & pricing.
Lowest to $0.1165
Panasonic
EEU-EE2G100 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 10uF 400volts AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
United Chemi-Con
EMZR6R3ADA681MF80G Chemi-Con Aluminum Electrolytic Capacitors - SMD 6.3V 680uF 20% Tol. AEC-Q200 datasheet, inventory, & pricing.
Lowest to $0.1673
Panasonic
EEU-FC1V121 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 120uF 35V datasheet, inventory, & pricing.
Need more? Email Us
Semtech Corporation
10uF ±20% 50V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0294
Panasonic
EEE-TQV101XAP Panasonic Aluminum Electrolytic Capacitors - SMD 35V 100uF 6.3x7.7mm datasheet, inventory, & pricing.
Lowest to $0.2933
Lelon
VEJ220M1ETR-0506 Lelon Aluminum Electrolytic Capacitors - SMD datasheet, inventory, & pricing.
Lowest to $0.0539
United Chemi-Con
470uF 63V Aluminum Electrolytic Capacitors Through Hole,D16xL20mm 10000hrs@105℃
Lowest to $0.5905

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess