EN
  • EN
  • DE

12048074

Part No 12048074
Manufacturer Aptiv
Catalog Automotive Connectors
Description 12048074 Aptiv (formerly Delphi) Automotive Connectors TERM F M/P 150 SN SEALED LOCKING LANCE datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Aptiv
Product Category Automotive Connectors
RoHS Details
Product Terminals
Gender Receptacle (Female)
Mounting Style Cable Mount / Free Hanging
Termination Style Crimp
Contact Plating Tin
Wire Gauge Min 20 AWG
Wire Gauge Max 17 AWG
Series Metri-Pack 150
Packaging Reel
Brand Aptiv (formerly Delphi)
Cable Diameter / Insulation Range 2.8 mm to 2.03 mm
Contact Material Tin Brass
Contact Type Terminal
Current Rating 14 A
Family Metri-Pack
Locking Mechanism Tang
Maximum Operating Temperature + 125 C
Minimum Operating Temperature - 40 C
Product Type Automotive Connectors
Factory Pack Quantity Factory Pack Quantity 3000
Subcategory Automotive Connectors
Tradename Metri-Pack
Wire Gauge Range 17 AWG to 20 AWG
Unit Weight 0.026270 oz
Ultra Librarian 3D Model Ultra Librarian 12048074 CAD Model

Description

Overview of 0431001.NRI-1A

The 0431001.NRI-1A fuse is an essential component for safeguarding electronic circuits from potential damage due to overcurrent. It features a robust design aimed at ensuring optimal protection for your projects.

  • Applications: Widely used in household appliances, LED lighting systems, and portable devices.
  • Features: Quick-blow mechanism, minimal energy loss, and durable construction.
  • Benefits: Enhances circuit reliability, reduces replacement needs, and improves operational safety.

Additional Details: Its high breaking capacity makes it ideal for a variety of demanding environments.

You May Also Be Interested in

TE Connectivity
Automotive Conn, Str Hdr, 8Pos, Solder Rohs Compliant: Yes
Lowest to $4.6038
Molex, LLC
Contact SKT Crimp ST Cable Mount T/R Automotive
Need more? Email Us
TE Connectivity
SEAL PLUG, AMPSEAL / Connector Plug, Sealing For
Lowest to $0.0506
Molex, LLC
Contact SKT Crimp ST Cable Mount 18-20AWG Reel Automotive
Need more? Email Us
TE Connectivity
RUBBER PLUG / Connector Plug, Sealing For
Lowest to $0.0294
Molex, LLC
Conn Housing F 2 POS 5mm Crimp ST Cable Mount Light Gray MX 150™ Bag
Need more? Email Us
Molex, LLC
Conn Header R/a 30POS 3.5MM
Lowest to $3.4257
Hirose Electric Co Ltd
CONN HEADER R/A 16POS 2MM / Connector Header Through Hole, Right Angle 16 position 0.079" (2.00mm)
Need more? Email Us
TE Connectivity
WIRE SEAL / Connector Plug For
Lowest to $0.0279

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1094 $50.3240
1,115+ $0.0898 $100.1270
1,725+ $0.0870 $150.0750
2,380+ $0.0842 $200.3960
3,075+ $0.0814 $250.3050
4,120+ $0.0729 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,677 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess