EN
  • EN
  • DE

10757692

Part No 10757692
Manufacturer Aptiv
Catalog Automotive Connectors
Description 10757692 Aptiv (formerly Delphi) Automotive Connectors ASM TERM M APEX 2.8 SN datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Aptiv
Product Category Automotive Connectors
RoHS Details
Product Terminals
Gender Pin (Male)
Mounting Style Cable Mount / Free Hanging
Termination Style Crimp
Contact Plating Tin
Wire Gauge Min 16 AWG
Wire Gauge Max 14 AWG
Series 2.8
Packaging Reel
Brand Aptiv (formerly Delphi)
Contact Gender Pin (Male)
Contact Material Copper Alloy
Current Rating 40 A
Family APEX
Maximum Operating Temperature + 150 C
Product Type Automotive Connectors
Factory Pack Quantity Factory Pack Quantity 2400
Subcategory Automotive Connectors
Tradename APEX
Wire Gauge Range 14 AWG to 16 AWG
Part # Aliases 54001401 54001401-L
Unit Weight 0.028219 oz
Ultra Librarian 3D Model Ultra Librarian 10757692 CAD Model

Description

0431001.NR1 Fuse

The 0431001.NR1 is crafted to safeguard electronic devices by providing reliable overcurrent protection. It's thoughtfully crafted to deliver high performance across numerous applications ranging from basic to complex.

Features and Benefits

  • Enhanced Protection: Provides an extra layer of security against circuit damage due to excessive current flow.
  • Innovative Design: Adopts modern design techniques to improve safety and operation efficiency.
  • Compatibility: Easily integrates with a wide array of electronic systems.

Applications

  • Energy management systems
  • Safety equipment
  • Digital devices
  • Transportation systems

This fuse merges innovative design with dependable performance, facilitating efficient and secure operations in electronic environments.

You May Also Be Interested in

Molex, LLC
Conn Housing F 2 POS 5mm Crimp ST Cable Mount Light Gray MX 150™ Bag
Need more? Email Us
Molex, LLC
Connector Accessories Cover Straight MX123™ Automotive Carton
Lowest to $0.6353
Hirose Electric Co Ltd
CONN HEADER R/A 16POS 2MM / Connector Header Through Hole, Right Angle 16 position 0.079" (2.00mm)
Need more? Email Us
TE Connectivity
SEAL PLUG, AMPSEAL / Connector Plug, Sealing For
Lowest to $0.0506
Molex, LLC
Automotive Housing, Receptacle, 8Pos Rohs Compliant: Yes
Lowest to $0.3995
Molex, LLC
Conn Header R/a 30POS 3.5MM
Lowest to $3.4257
TE Connectivity
WIRE SEAL / Connector Plug For
Lowest to $0.0279
Amphenol Sine Systems Corp
CONN PIN 16-22AWG NCKL CRMP 10PC / Pin Contact Nickel Crimp 16-22 AWG Machined
Need more? Email Us
TE Connectivity
CONN HEADER VERT 14POS 4MM / Connector Header Panel Mount, Through Hole 14 position 0.157" (4.00mm)
Lowest to $3.8903

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1580 $50.5600
775+ $0.1297 $100.5175
1,195+ $0.1256 $150.0920
1,645+ $0.1216 $200.0320
2,130+ $0.1175 $250.2750
2,850+ $0.1054 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,943 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess