EN
  • EN
  • DE

MT9M001C12STM

Part No MT9M001C12STM
Manufacturer Aptina-ON Semiconductor
Catalog Image Sensors, Camera
Description Image Sensor Monochrome CMOS 1280x1024Pixels 48-Pin CLCC Tray / CMOS Image Sensor 1280H x 1024V 5.2μm x 5.2μm 48-CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Image Sensors, Camera
Manufacturer Aptina-ON Semiconductor
Packaging Tray
Type CMOS
Pixel Size 5.2μm x 5.2μm
Active Pixel Array 1280H x 1024V
Frames per Second 30
Operating Supply Voltage 3.3V
Package 48-CLCC
Manufacturer Device Package 48-CLCC
Operating Temperature Range 0°C ~ 70°C (TA)
Win Source Part Number 111910-MT9M001C12STM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MT9M001
Introduction Date May 23, 2006
Ultra Librarian 3D Model Ultra Librarian MT9M001C12STM CAD Model

Description

The Aptina-ON Semiconductor MT9M001C12STM is a CMOS type image sensor that operates @ a temperature range of 0°C to 70°C.

  • Sensor Type: CMOS type image sensor
  • Operating Temperature: 0°C to 70°C
  • Active Pixel Array: 1280H x 1024V
  • Pixel Size: 5.2μm x 5.2μm
  • Package: Tray package
  • Manufacturer Device Package: 48-CLCC
  • Category: Sensors, Transducers
  • Popularity: High
  • Supply and Demand Status: Balance
  • Introduction Date: May 23, 2006
  • Common-Used Part: Yes
  • Alternative Parts: MT9M001C12STM-DR1, MT9M001C12STM-DP, MT9M001C12STM-DR, and MT9M001C12STM-TR.

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.0299 $64.0299
2+ $52.5374 $105.0748
3+ $50.8956 $152.6868
5+ $49.2538 $246.2690
6+ $47.6120 $285.6720
8+ $42.6866 $341.4928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess