EN
  • EN
  • DE

CFUCG455KG1A-R0

Part No CFUCG455KG1A-R0
Manufacturer Murata Electronics North America
Catalog EMI / RFI Components
Description SMD EMI Filters/Chip Ferrite Beads CFUCG455KG1A-R0
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 80 °C
Min Operating Temperature -20 °C
RoHS Compliant
Shielding Unshielded
Win Source Part Number 1192413-CFUCG455KG1A-R0
Categories EMI / RFI Components
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CFUCG455KG1A-R0 CAD Model

Description

The CFUCG455KG1A-R0 is a ceramic filter manufactured by Murata Electronics North America, designed for EMI/RFI suppression. These filters are crucial for reducing unwanted electromagnetic interference and radio-frequency interference in electronic devices, ensuring compliance with regulatory standards and improving overall system performance.

Applications:

  • Mobile communication devices
  • Wireless communication equipment
  • Consumer electronics
  • Industrial control systems
  • Medical devices

Features:

  • Effective attenuation of EMI/RFI signals.
  • Compact size for space-saving designs.
  • Low insertion loss in the desired frequency band.
  • High selectivity for targeted interference suppression.
  • Stable performance over temperature.
  • RoHS compliant, ensuring environmental safety.

Benefits:

  • Reduced electromagnetic interference for improved system performance.
  • Compliance with regulatory standards for EMI/RFI emissions.
  • Space-saving design for compact electronic devices.
  • Minimal signal loss in the operating frequency band.
  • Reliable performance in demanding environments.

This ceramic filter is engineered to provide effective EMI/RFI suppression, ensuring compliance with regulatory standards and improving the overall performance of electronic devices. Its compact size and low insertion loss make it suitable for a wide range of applications, including mobile communication devices, wireless equipment, and consumer electronics. The CFUCG455KG1A-R0 offers high selectivity for targeted interference suppression and stable performance over temperature, ensuring reliable operation in demanding environments. The RoHS compliance guarantees that it meets environmental safety requirements, making it a responsible choice for electronic design.

You May Also Be Interested in

Murata Electronics North America
FILTER SAW 138.24MHZ 12SMD / 138.24MHz Frequency Cellular, SCDMA RF SAW Filter (Surface Acoustic Wave) 10.5dB 20MHz Bandwidth 12-SMD, No Lead
Need more? Email Us
Coilcraft
LC filter, low pass, SMT, RoHS
Need more? Email Us
Pulse
Filters HOMEPNA FILTER
Need more? Email Us
Murata Electronics North America
FILTER / 455kHz Ceramic Filter 3 kHz 1.5kOhm Chip, 3 PC Pads
Need more? Email Us
Murata Electronics North America
SMD EMI Filters/Chip Ferrite Beads 836.5MHZ GIGAFIL FIL
Need more? Email Us
AVX Corp/Kyocera Corp
RF DUPLEXER 881.5MHZ/2.14GHZ SMD / RF Duplexer 869MHz ~ 894MHz / 2.11GHz ~ 2.17GHz 9-SMD, No Lead
Lowest to $0.4826
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 942.5MHZ BAND PASS / 942.5MHz Center Band Pass Ceramic Filter 35 MHz Monoblock, 2 PC Pad
Lowest to $11.5878
Murata Electronics North America
Ceramic Filters Monolithic 10.7MHzFrequency 280KHz 6dB 330Ohm Thru-Hole 3Pin Ammo Pack
Need more? Email Us
EPCOS (TDK)
SAW Filter 315MHz 50Ohm SMD 6-Pin SMD
Lowest to $0.8166

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess