EN
  • EN
  • DE

S0402-6N8H2C

Part No S0402-6N8H2C
Manufacturer API Delevan Inc.
Catalog Fixed Inductors
Description FIXED IND 6.8NH 600MA 100 MOHM
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer API Delevan Inc.
Series S0402
Packaging Bulk
Type Wirewound
Material - Core Alumina
Inductance 6.8nH
Tolerance ±3%
Current Rating 600mA
Shielding Unshielded
DC Resistance (DCR) 100 mOhm Max
Q @ Freq 19 @ 250MHz
Frequency - Self Resonant 4.8GHz
Operating Temperature Range -55°C ~ 125°C
Test Frequency 250MHz
Mounting SMD
Package 0402 (1005 Metric)
Manufacturer Package 0402 (1005 Metric)
Dimension 0.043" L x 0.025" W (1.09mm x 0.64mm)
Height - Seated (Maximum) 0.030" (0.76mm)
Win Source Part Number 766428-S0402-6N8H2C
Popularity Medium
Supply and Demand Status Balance
Family Name S0402
Introduction Date April 05, 2012
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian S0402-6N8H2C CAD Model

Description

API Delevan Inc. 766428-S0402-6N8H2C is an SMD wirewound inductor with a package size of 0402 (1005 Metric).

  • Current Rating: 600mA
  • Inductance: 6.8nH
  • Tolerance: ±3%
  • Operating Temperature Range: -55°C to 125°C
  • Shielding: Unshielded
  • Core Material: Alumina
  • DC Resistance: 100 mOhm max
  • Dimension: 0.043" L x 0.025" W (1.09mm x 0.64mm)
  • Mounting Type: SMD
  • Supply and Demand: Balanced

You May Also Be Interested in

Toko America Inc.
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Ferrite 1.5A 0.096Ohm DCR 1211 T/R / Low profile (2.8 x 3.0mm square, 1.0/1.2/1.5/1.8mm
Lowest to $5.2714
Sanken
Need more? Email Us
Others
Lowest to $1.2878
Toko America Inc.
Lowest to $18.4996
Bourns Inc.
Lowest to $0.4701
NEC
MOS INTEGRATED CIRCUIT
Lowest to $12.4763
Toko America Inc.
Need more? Email Us
Coilcraft
SMT Power Inductors -– MSS1278
Lowest to $2.7867
Bourns Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess