EN
  • EN
  • DE

XC61CC1502NR

Part No XC61CC1502NR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Description Low Voltage Detectors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413022-XC61CC1502NR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61CC1502NR CAD Model

Description

The XC61CC1502NR is a voltage detector from Torex Semiconductor, designed to monitor voltage levels and provide a reset signal when the voltage drops below a predefined threshold. This functionality is critical for protecting microcontrollers and other voltage-sensitive components from damage or malfunction due to undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal during power-up or brown-out conditions.
  • Power Supply Monitoring: Detects voltage drops and initiates shutdown or alarm procedures.
  • Battery-Powered Devices: Monitors battery voltage and prevents deep discharge.
  • Embedded Systems: Ensures stable operation by monitoring the supply voltage.
  • Industrial Control Equipment: Provides voltage supervision in harsh industrial environments.

Features

  • High-Accuracy Voltage Detection: Precisely monitors the input voltage.
  • Low Current Consumption: Minimizes power drain, extending battery life.
  • Small Package: Enables integration into space-constrained applications.
  • Open Drain Output: Provides flexible interfacing options.
  • Hysteresis: Prevents oscillations and ensures stable operation.

Benefits

  • Improved System Reliability: Prevents data corruption and system crashes.
  • Extended Battery Life: Reduces the load on the power source.
  • Simplified Circuit Design: Minimizes the need for external components.
  • Protection Against Undervoltage: Safeguards sensitive components from damage.
  • Stable Operation: Prevents false resets caused by voltage noise.

The XC61CC1502NR features a detection voltage of 1.5V. It comes with an open drain output, requiring an external pull-up resistor. Its low power consumption makes it ideal for battery-powered applications. The hysteresis feature helps to prevent unwanted resets due to voltage fluctuations. The package is typically a small SOT-25 or similar.

This voltage detector ensures reliable system operation by monitoring the supply voltage and triggering a reset when the voltage falls below the set threshold. Its integrated hysteresis further enhances stability by preventing oscillations around the threshold voltage.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5343 $60.0831
40+ $2.9002 $116.0080
62+ $2.8101 $174.2262
85+ $2.7189 $231.1065
110+ $2.6288 $289.1680
148+ $2.3562 $348.7176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,870 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess