EN
  • EN
  • DE

TSFF6210

Part No TSFF6210
Manufacturer Vishay
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 870NM 100MA RADIAL  /  Infrared (IR) Emitter 870nm 1.5V 100mA 90mW/sr @ 100mA 20° Radial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Emitters - Infrared, UV, Visible
Mfr Vishay Semiconductor Opto Division
Package Bulk
Type Infrared (IR)
Current - DC Forward (If) (Max) 100mA
Radiant Intensity (Ie) Min @ If 90mW/sr @ 100mA
Wavelength 870nm
Voltage - Forward (Vf) (Typ) 1.5V
Viewing Angle 20°
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case Radial
Base Product Number TSFF6210
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Standard Package 4,000
Win Source Part Number 964179-TSFF6210
Ultra Librarian 3D Model Ultra Librarian TSFF6210 CAD Model

Description

The TSFF6210 is an infrared (IR) receiver module from Vishay Semiconductors. It's designed for IR remote control systems and other applications requiring IR signal detection. This module is a miniaturized receiver for infrared remote control systems. A PIN diode and a preamplifier are assembled on a lead frame, the epoxy package acts as an IR filter.

Applications:

  • IR remote control systems (TVs, DVD players, set-top boxes)
  • Light barriers
  • Proximity sensors
  • IR data transmission
  • Home automation systems

Features:

  • Miniature package
  • High sensitivity
  • Immunity against ambient light
  • Supply voltage: 2.5 V to 5.5 V
  • Carrier frequency: 30 kHz to 56 kHz
  • Low power consumption

Benefits:

  • Reliable signal reception: The high sensitivity of the module ensures reliable detection of IR signals, even in noisy environments.
  • Immunity to ambient light: The integrated filter effectively blocks out unwanted light, improving signal-to-noise ratio and reducing false triggers.
  • Wide supply voltage range: The module can operate over a wide range of supply voltages, making it compatible with various electronic systems.
  • Compact design: The miniature package allows for easy integration into space-constrained applications.
  • Low power consumption: The module's low power consumption makes it ideal for battery-powered devices.

Additional Details:

The TSFF6210 requires a supply voltage between 2.5 V and 5.5 V and typically consumes only a few milliamperes. It detects IR signals modulated with carrier frequencies between 30 kHz and 56 kHz. The output signal is a digital signal that indicates the presence or absence of the IR signal. The module is designed to be insensitive to ambient light, but strong light sources directly aimed at the module can still affect its performance. The datasheet provides detailed information on the module's electrical and optical characteristics, as well as application notes for optimal performance.

The TSFF6210 is a versatile and reliable IR receiver module suitable for a wide range of remote control and IR sensing applications. Its high sensitivity, immunity to ambient light, and compact design make it an excellent choice for modern electronic devices.

You May Also Be Interested in

Vishay
EMITTER IR 950NM 100MA RADIAL
Need more? Email Us
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA 0805
Lowest to $0.0391
Vishay
Infrared Emitter 875nm 30mW/sr Circular Top Mount 2-Pin T-1 Bulk / EMITTER IR 875NM 100MA RADIAL
Need more? Email Us
Stanley Electric Co
EMITTER IR 950NM 50MA SMD
Lowest to $0.1374
Vishay
EMITTER IR 940NM 65MA SMD
Lowest to $0.3213
Everlight Electronics Co Ltd
EMITTER IR 940NM 50MA RADIAL
Lowest to $0.9182
Lite-On Inc.
IR Emitter and Detector | EMITTER IR 940NM SMD
Lowest to $0.1640
Stanley Electric Co
EMITTER IR 950NM 50MA SMD
Need more? Email Us
Vishay
EMITTER IR 890NM 100MA RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess