EN
  • EN
  • DE

5238MIWRCD

Part No 5238MIWRCD
Manufacturer Apem Inc.
Catalog OEM Parts (0 - 9)
Description Miniature Toggle Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1038347-5238MIWRCD
Categories OEM Parts(0-9)
Manufacturer Apem Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5238MIWRCD CAD Model

Description

The Apem Inc. 5238MIWRCD is a high-quality illuminated rocker switch designed for a variety of applications requiring reliable switching and clear visual indication of the switch state. Apem is a well-known manufacturer of switches and joysticks, known for their durable and dependable products.

Applications

  • Industrial control panels
  • Medical equipment
  • Transportation systems (e.g., buses, trains)
  • Marine applications
  • Off-road vehicles
  • Food processing equipment

Features

  • Illuminated rocker actuator: Provides clear visual indication of switch position.
  • Momentary action: Returns to the neutral position when released.
  • IP67 sealing: Offers protection against dust and water ingress, making it suitable for harsh environments.
  • Robust construction: Designed for long-term reliability and durability.
  • Multiple illumination color options: Allows for customization and clear identification of different functions.
  • Various terminal options: Accommodates different wiring configurations.

Benefits

  • Enhanced safety: The illumination provides clear indication of the switch status, reducing the risk of errors.
  • Increased reliability: The robust construction and IP67 sealing ensure reliable operation in demanding environments.
  • Improved user experience: The ergonomic design and tactile feedback make the switch easy to operate.
  • Reduced downtime: The durable construction minimizes the need for maintenance and replacement.
  • Versatile application: Suitable for a wide range of applications due to its robust design and various options.

Additional Details

The 5238MIWRCD switch typically features a durable housing, often made of high-grade plastic or metal, depending on the specific model. The electrical specifications vary depending on the configuration but generally include a voltage rating (e.g., 12V, 24V, 120V) and a current rating (e.g., 5A, 10A). The illumination is usually provided by an LED, offering long life and low power consumption. The switch's dimensions are compact to allow for easy integration into control panels and other equipment. Detailed datasheets are available from Apem Inc. that specify the exact electrical ratings, mechanical dimensions, and environmental specifications.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess