EN
  • EN
  • DE

APW7304KAI-TRG

Part No APW7304KAI-TRG
Manufacturer Anpec
Catalog END - OF - LIFE
Description 4A 24V 340kHz synchronous Buck Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146971-APW7304KAI-TRG
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APW7304KAI-TRG CAD Model

Description

The APW7304KAI-TRG is a synchronous rectified step-down converter manufactured by Anpec. This device is designed to provide a highly efficient and compact solution for various power management applications. It operates over a wide input voltage range and delivers a stable output voltage, making it suitable for powering sensitive electronic components.

Applications

  • Notebook Computers: Used in the power supply section to provide stable voltage rails for the CPU, GPU, and memory.
  • LCD Monitors: Powers the various circuits within the monitor, including the LCD panel and control circuits.
  • Set-Top Boxes: Provides power to the processor, memory, and other components within the set-top box.
  • Networking Equipment: Employed in routers, switches, and modems to supply regulated power to critical circuits.
  • Portable Devices: Suitable for battery-powered devices where high efficiency and small size are required.

Features

  • High Efficiency: Achieves high efficiency through synchronous rectification, minimizing power loss and heat generation.
  • Wide Input Voltage Range: Operates from a wide range of input voltages, providing flexibility in various applications.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the specific requirements of the application.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage to the device and the load.
  • Short Circuit Protection: Protects the device and the load from short circuit conditions.
  • Thermal Shutdown: Features thermal shutdown to prevent overheating and ensure reliable operation.
  • Small Package: Available in a small package for space-constrained applications.

Benefits

  • Improved Power Efficiency: Reduces power consumption and extends battery life in portable devices.
  • Enhanced System Reliability: Protects the system from overcurrent, short circuit, and thermal overload conditions.
  • Simplified Design: Reduces the number of external components required, simplifying the design process.
  • Compact Solution: Enables the design of compact and lightweight electronic devices.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of the load.

Additional Details

The APW7304KAI-TRG is typically available in a QFN package. It requires a few external components, such as inductors and capacitors, to operate. The switching frequency is internally set to optimize efficiency and transient response. The device also includes an enable pin for easy power sequencing. Further information can be obtained from the Anpec website and the associated datasheet.

You May Also Be Interested in

ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8016 $60.1200
180+ $0.6584 $118.5120
275+ $0.6376 $175.3400
375+ $0.6168 $231.3000
485+ $0.5960 $289.0600
650+ $0.5348 $347.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,100 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess